EN
  • EN
  • DE
  • IT

500002730

Part No 500002730
Manufacturer Broadcom Limited
Catalog Circular Cable Assemblies
Description 62114C1-DB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Broadcom Limited
Series *
Part Status Obsolete(EOL)
Win Source Part Number 764433-500002730
Popularity Medium
Supply and Demand Status Balance
Introduction Date January 01, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian 500002730 CAD Model

Description

The 500002730 is a circular cable assembly manufactured by Broadcom Limited. This cable assembly is designed for reliable signal transmission in various applications. While specific details are limited without further information, circular cable assemblies are generally known for their robust construction and ability to maintain signal integrity in demanding environments.

Applications

  • Industrial automation
  • Robotics
  • Medical equipment
  • Aerospace and defense systems
  • Telecommunications infrastructure
  • Test and measurement equipment

Features

  • Circular connector design for secure and reliable connections
  • Shielded cable to minimize electromagnetic interference (EMI)
  • Durable construction for harsh environments
  • Various pin configurations available
  • Customizable cable lengths
  • High signal integrity

Benefits

  • Ensures reliable signal transmission, minimizing data loss and errors.
  • Provides robust connections that withstand vibration and mechanical stress.
  • Reduces EMI, improving the performance of sensitive electronic equipment.
  • Offers flexibility with customizable cable lengths and pin configurations.
  • Extends equipment lifespan with its durable construction.

Additional Details

Circular cable assemblies, like the 500002730, typically consist of a cable terminated with circular connectors at both ends. The cable may be shielded to minimize electromagnetic interference (EMI) and radio frequency interference (RFI). The connectors are designed to provide a secure and reliable connection, often using locking mechanisms to prevent accidental disconnection. The materials used in the cable and connectors are chosen for their durability and resistance to environmental factors such as temperature, humidity, and chemicals. Cable length and pinout configurations are determined by the specific application requirements.

Typical specifications for circular cable assemblies include: Cable Impedance (e.g., 50 ohms, 75 ohms), Voltage Rating, Temperature Range, Shielding Effectiveness, and Connector Durability (number of mating cycles). The specific application will dictate these parameters.

You May Also Be Interested in

TE Connectivity
CIRC CBL 3POS PLUG TO WIRE 0.66'
Need more? Email Us
Molex, LLC
CIRC CBL 5POS RCPT TO WIRE 1'
Need more? Email Us
Phoenix Contact
CIRC CBL 8POS PLUG TO WIRE 1.64'
Need more? Email Us
Amphenol CONEC
CIRC CBL 5POS PLUG TO WIRE 1.64'
Need more? Email Us
Phoenix Contact
CIRC CBL 4POS RCPT TO WIRE 1.64'
Need more? Email Us
Amphenol CONEC
CIRC CBL 4POS RCPT TO WIRE 0.66'
Need more? Email Us
Amphenol CONEC
CIRC CBL 5POS PLUG TO WIRE 1.64'
Need more? Email Us
Amphenol CONEC
CIRC CBL 3POS RCPT TO WIRE 0.66'
Need more? Email Us
Phoenix Contact
CIRC CBL 8POS RCPT TO WIRE 1.64'
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $128.5927 $128.5927
2+ $124.4445 $248.8890
3+ $120.2964 $360.8892
4+ $107.8519 $431.4076
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess