Products specifications Report Issue?

Category RF and Wireless - RF Multiplexers
Mfr Broadcom Limited
Series -
Package Tape & Reel
Product Status Obsolete
Type Duplexer
Frequency Bands (Low / High) 1.85GHz ~ 1.9GHz / 1.93GHz ~ 1.99GHz
Low Band Attenuation (min / max dB) 52.00dB / -
High Band Attenuation (min / max dB) 43.00dB / -
Return Loss (Low Band / High Band) 20.0dB / 17.0dB
Mounting Type Surface Mount
Package / Case 3-CSP
Base Product Number ACMD-7409
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991G
HTSUS 8542.39.0001
Win Source Part Number 1353526-ACMD-7409-TR1
Ultra Librarian 3D Model Ultra Librarian ACMD-7409-TR1 CAD Model

Description

The ACMD-7409-TR1 is a duplexer designed for RF and wireless applications manufactured by Broadcom Limited.

  • Frequency - Low Band: 1.85GHz ~ 1.9GHz
  • Frequency - High Band: 1.93GHz ~ 1.99GHz
  • Low Band Attenuation: 52.00dB
  • High Band Attenuation: 43.00dB
  • Return Loss - Low Band: 20.0dB
  • Return Loss - High Band: 17.0dB
  • Mounting Type: Surface Mount
  • Package: 3-CSP

You May Also Be Interested in

Pulse
DIPLEXER WIFI 7 2.4G/5-7G FC
Need more? Email Us
ECAD model for DPX1608LKFCR2460L
Pulse
1608 2.4/5GHZ DPX TYPEEB
Need more? Email Us
ECAD model for DPX1608LWEBR2455L
Taiyo Yuden
Please read this notice before using the TAIYO YUDEN products
Lowest to $2.0828
ECAD model for FAR-D5NE-881M50-P1A6Q
Taiyo Yuden
Please read this notice before using the TAIYO YUDEN products
Lowest to $6.1783
ECAD model for FAR-D5PF-881M50-M3E9
Taiyo Yuden
SAW Duplexer
Lowest to $0.3661
ECAD model for FAR-D5NE-740M00-P1C9
Taiyo Yuden
Please read this notice before using the TAIYO YUDEN products
Lowest to $4.8173
ECAD model for FAR-D6NF-1G9600-P1BT
Taiyo Yuden
Please read this notice before using the TAIYO YUDEN products
Lowest to $5.7048
ECAD model for D6PE1G960P3BY
Taiyo Yuden
Need more? Email Us
ECAD model for PJD6PE1G960P3BY-Z
Pulse A Technitrol Company
BROADBAND: RF & WIRELESS
Need more? Email Us
ECAD model for CX6020

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $17.9546
ECAD model for DRV8432DKD
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.8496 $70.1952
27+ $4.8005 $129.6135
42+ $4.6505 $195.3210
58+ $4.5004 $261.0232
75+ $4.3504 $326.2800
100+ $3.9002 $390.0200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,406 pieces
MOQ: 12 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention