EN
  • EN
  • DE

ADCS-2021

Part No ADCS-2021
Manufacturer Broadcom Limited
Catalog HOT - SALES and EOL Components (0 - A)
Description CMOS Image Sensors / Image Sensor Color CMOS 640x480Pixels 32-Pin CLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Broadcom Limited
Win Source Part Number 172657-ADCS-2021
Popularity Medium
Supply and Demand Status Balance
Family Name ADCS-2021
Introduction Date April 17, 2002
ECCN EAR99
Country of Origin Germany
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ADCS-2021 CAD Model

Description

ADCS-2021 Overview

The ADCS-2021 combines cutting-edge technology with user-friendly features, simplifying the integration process while maintaining high-performance levels. It is engineered to support a wide range of applications due to its adaptability and robustness.

  • Bit Depth: 10-bit resolution
  • Integration Ease: Compatible with diverse platforms
  • Operational Versatility: Functions effectively in challenging environments

Features and Benefits

  • Adaptive Design: Flexible to fit various application needs
  • Low Noise Levels: Ensures efficient and clear signal conversion
  • Cost Effective: Provides high value at a competitive price

Applications

  • Home Automation
  • Smart Grids
  • Embedded Systems

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Vishay
Need more? Email Us
Toshiba Semiconductor and Storage
Diode Zener Dual Common Anode 8.2V 6% 100mW 3-Pin USM / DIODES (DIODES FOR PROTECTING AGAINST ESD)
Lowest to $0.0820
AMIS
Need more? Email Us
Broadcom Limited
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Sumida America Components Inc.
Need more? Email Us
AMIS
Need more? Email Us
AMIS
Lowest to $39.1695

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess