EN
  • EN
  • DE

AFBR-2419TZ

Part No AFBR-2419TZ
Manufacturer Broadcom Limited
Catalog Fiber Optics - Receivers
Description FIBER OPTIC RECEIVER / Fiber Optic Receiver Optical 50MBd -27dBm 3.135V ~ 5.25V 20 mA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - Fiber Optic Receivers
Mfr Broadcom Limited
Series AFBR-24x9xZ
Package Bulk
Product Status Active
Data Rate 50MBd
Voltage - Supply 3.135V ~ 5.25V
Power - Minimum Receivable -27dBm
Current - Supply 20 mA
Applications Optical
Base Product Number AFBR-2419
Standard Package 60 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8517.62.0090
Win Source Part Number 45447-AFBR-2419TZ
Ultra Librarian 3D Model Ultra Librarian AFBR-2419TZ CAD Model

Description

Overview

The AFBR-2419TZ is engineered for high-performance optical communication, offering robust data transfer capabilities suitable for high-demand applications. Its advanced design supports high-speed data exchange while maintaining low error rates.

Features and Benefits

  • Optimized for high-speed data applications
  • Reduced signal distortion
  • Wide compatibility with existing networks
  • Excellent signal integrity

Applications

  • Advanced telecommunication systems
  • Enterprise data solutions
  • Multimedia content delivery
  • Long haul networks

The AFBR-2419TZ offers peace of mind through its robust build quality and compliance with stringent industry standards, ensuring longevity and consistent performance.

You May Also Be Interested in

Broadcom Limited
RECEIVER FIBER OPTIC 658NM 10MBD
Lowest to $64.5113
HARTING
FIBER OPTIC RECEIVER 5MBPS
Need more? Email Us
TT Electronics
FIBER OPTIC RECEIVER 5MBD
Need more? Email Us
Broadcom Limited
RCVR OPTICAL 1.5MBD PROFIBUS ST
Need more? Email Us
TT Electronics
FIBER OPTIC RECEIVER 200KBPS
Need more? Email Us
Honeywell
OPTICAL PHOTODIODE
Need more? Email Us
Broadcom Limited
RCVR OPT HI PERF VERS LINK HORZ / Fiber Optic Receiver General Purpose 1MBd 4.75V ~ 5.25V 6.2 mA
Lowest to $10.8940
Broadcom Limited
FIBER OPTIC RECEIVER 5MBD
Lowest to $41.8038
Broadcom Limited
VL H 50MBD W RSSI RX ROHS INV
Lowest to $31.7928

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.9579 $59.8737
6+ $18.6948 $112.1688
9+ $18.0632 $162.5688
12+ $16.8000 $201.6000
16+ $16.1685 $258.6960
20+ $15.5369 $310.7380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,640 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess