EN
  • EN
  • DE

AFBR-HUD500Z

Part No AFBR-HUD500Z
Manufacturer Broadcom Limited
Catalog Fiber Optic Cables
Description CBL FIBER OPTIC POF 500M / Fiber Optic Cable 2.27mm Black 500m Medical
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Cables, Wires
Manufacturer Broadcom Limited
Series AFBR
Packaging Spool
Style Standard
Type POF
Length 1640.4' (500.0m)
Jacket (Insulation) Material Polyethylene (PE)
Jacket (Insulation) Diameter 0.173" (4.39mm)
Attenuation - Typ -0.19dB
Refractive Index - Core 1.492
Refractive Index - Cladding 1.42
Jacket Color Black
Features Zipcord
Operating Temperature Range -40°C ~ 85°C
Bend Radius 35mm
Numerical Aperture 0.48
Win Source Part Number 768307-AFBR-HUD500Z
Popularity Medium
Supply and Demand Status Balance
Quantity per package 1
Family Name AFBR
Introduction Date July 05, 2015
ECCN EAR99
Country of Origin Germany
Halogen Free Not Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian AFBR-HUD500Z CAD Model

Description

The AFBR-HUD500Z is a fiber optic cable designed for various data transmission applications. This cable from Broadcom Limited ensures high-speed and reliable data transfer, particularly useful in environments requiring immunity to electromagnetic interference (EMI) and radio frequency interference (RFI).

Applications

  • Automotive infotainment systems
  • Industrial control networks
  • Medical imaging equipment
  • High-speed data links
  • Audio and video transmission

Features

  • High bandwidth capacity for fast data transmission.
  • EMI/RFI immunity, ensuring reliable data transfer in noisy environments.
  • Lightweight and flexible for easy installation.
  • Low attenuation, enabling long-distance transmission.
  • Operating temperature range suitable for various environments.

Benefits

  • Provides reliable and high-speed data transmission.
  • Eliminates the risk of data corruption due to electromagnetic interference.
  • Simplifies installation due to its lightweight and flexible design.
  • Enables long-distance data transmission without significant signal loss.

Additional Details

The AFBR-HUD500Z fiber optic cable is constructed with high-quality materials to ensure durability and long-term performance. It typically utilizes a plastic optical fiber (POF) core, which offers a balance between performance and cost. The cable is designed for compatibility with various fiber optic connectors and transceivers. The cable's jacket provides protection against physical damage and environmental factors.

Installation requires careful handling to avoid bending the cable beyond its specified bend radius. Proper cleaning of the fiber ends is essential before connecting to ensure optimal signal transmission. Refer to the datasheet for detailed specifications and application notes.

You May Also Be Interested in

Tripp Lite
FIBER OPTIC CBL LC-LC DUPLEX 6M
Need more? Email Us
Amphenol
DUPLEX LC 10GB MMF OM3 50/125 2M
Need more? Email Us
Amphenol
DUPLEX LC 10GB MMF OM3 50/125 1M
Need more? Email Us
Tripp Lite
FIBER OPTIC CBL LC-LC DUPLEX 15M
Need more? Email Us
Phoenix Contact
CABLE FIBER OPTIC
Need more? Email Us
Tripp Lite
FIBER OPTIC CBL LC-LC DUPLEX 7M
Need more? Email Us
Tripp Lite
FIBER OPTIC CBL LC-LC DUPLEX 2M
Need more? Email Us
Tripp Lite
FIBER OPTIC CBL LC-LC DUPLEX 1M
Need more? Email Us
Amphenol
DUPLEX LC 10GB MMF OM3 50/125 5M
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess