EN
  • EN
  • DE

ALM-31122-TR1G

Part No ALM-31122-TR1G
Manufacturer Broadcom Limited
Catalog RF Amplifiers
Description IC AMP CDMA 700MHZ-1GHZ 22MCOB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Broadcom Limited
Packaging Tape and Reel
Status Obsolete
Frequency 700MHz ~ 1GHz
P1dB 31.6dBm
Gain 15.6dB
Noise Figure 2dB
RF Type CDMA
Supply Voltage (V) 5V
Supply Current 750mA
Test Frequency 900MHz
Manufacturer Package 22-SMD Module, No Lead
Supplier Device Package 22-MCOB (5x6)
Manufacturer Pack Quantity 1,000
MSL Level 3 (168 Hours)
Win Source Part Number 759900-ALM-31122-TR1G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ALM-31122-TR1G CAD Model

Description

The ALM-31122-TR1G is a high-linearity, low-noise amplifier (LNA) designed for various wireless communication applications. Manufactured by Broadcom Limited, this LNA operates in the 0.4 to 3.8 GHz frequency range. It is designed to provide excellent gain and noise figure performance, enhancing the receiver sensitivity and overall system performance.

Applications:

  • Cellular Infrastructure: Used in base stations and remote radio heads (RRHs) to improve uplink sensitivity.
  • Wireless LAN (WLAN): Employed in Wi-Fi access points and routers to enhance signal reception.
  • Global Positioning System (GPS): Integrated into GPS receivers to amplify weak satellite signals.
  • Satellite Communication: Suitable for satellite receivers to boost the signal strength of downlink signals.
  • ISM Band Applications: Used in various industrial, scientific, and medical (ISM) band applications, such as wireless sensors and remote controls.

Features:

  • High Gain: Provides substantial signal amplification, improving receiver sensitivity.
  • Low Noise Figure: Minimizes the amount of noise added to the signal, preserving signal quality.
  • High Linearity: Ensures minimal distortion of the amplified signal, maintaining signal integrity.
  • Wideband Operation: Operates efficiently across a broad frequency range (0.4 to 3.8 GHz).
  • Small Size: Compact package allows for easy integration into various devices.
  • Internally Matched: Reduces the need for external matching components, simplifying the design process.

Benefits:

  • Improved Receiver Sensitivity: Enhances the ability of the receiver to detect weak signals.
  • Increased Communication Range: Extends the effective range of wireless communication systems.
  • Enhanced Signal Quality: Preserves the integrity of the signal, reducing errors and improving data throughput.
  • Simplified Design: Reduces the complexity of the receiver design process.
  • Reduced Component Count: Minimizes the number of external components required, lowering cost and board space.

Additional Details:

The ALM-31122-TR1G typically operates with a supply voltage of 3 to 5 V. It is available in a small surface-mount package, making it suitable for compact designs. This LNA is designed for optimal performance in demanding wireless communication environments. The specific gain and noise figure values can be found in the Broadcom datasheet for this part. It offers excellent stability and reliability for long-term operation.

You May Also Be Interested in

NXP / Nexperia
BGU8821
Need more? Email Us
Maxim Integrated
IC RF AMP ISM 800MHZ-1GHZ 16QSOP
Need more? Email Us
Mini-Circuits
IC AMP CELLULAR 0HZ-4GHZ SOT89
Lowest to $4.1168
Mini-Circuits
IC AMP CELLULAR 0HZ-8GHZ FG873
Lowest to $3.6984
Mini-Circuits
IC AMP CELL 400MHZ-6GHZ MC1631-1
Lowest to $6.4030
Analog Devices Inc.
IC RF AMP 81GHZ-86GHZ DIE
Need more? Email Us
Innotion
26.9dB 5V 50MHz~4GHz 4dB 22.2dBm 72mA SOT-89-3 RF Amplifiers RoHS
Lowest to $0.2346
Renesas Electronics America
IC AMP GPS 50MHZ-160MHZ 28VFQFPN
Need more? Email Us
Guerrilla RF, Inc.
GRF5536 Guerrilla RF RF Amplifier High Linearity Power Amplifier, OP1dB >32.0 dBm; 3.4 - 3.8 GHz datasheet, inventory, & pricing.
Lowest to $10.1866

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $232.6042 $232.6042
2+ $208.5417 $417.0834
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,280 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess