EN
  • EN
  • DE
  • IT

ASMT-JN11-NST01

Part No ASMT-JN11-NST01
Manufacturer Broadcom Limited
Catalog LED Lighting - White
Description LED ASMT-JX1X NEU WHT 4000K 6SMD / LED Lighting ASMT-Jx1x White, Neutral 4000K (3500K ~ 4500K) 3.2V 350mA 140° 1616 (4040 Metric)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - White LED Lighting
Mfr Broadcom Limited
Series ASMT-Jx1x
Package Tape & Reel
Product Status Obsolete
Color White, Neutral
CCT (K) 4000K (3500K ~ 4500K)
Flux @ 85°C, Current - Test 60lm
Flux @ 25°C, Current - Test 70lm (52lm ~ 87lm)
Current - Test 350mA
Voltage - Forward (Vf) (Typ) 3.2V
Lumens/Watt @ Current - Test 63 lm/W
Current - Max 500mA
Viewing Angle 140°
Mounting Type Surface Mount
Package / Case 1616 (4040 Metric)
Size / Dimension 0.157" L x 0.157" W (4.00mm x 4.00mm)
Height - Seated (Max) 0.077" (1.95mm)
Thermal Resistance of Package 9°C/W
Base Product Number ASMT-JN11
Standard Package 250 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 861969-ASMT-JN11-NST01
Ultra Librarian 3D Model Ultra Librarian ASMT-JN11-NST01 CAD Model

Description

The 861969-ASMT-JN11-NST01 is a white LED lighting component from Broadcom Limited.

  • Series: ASMT-Jx1x series
  • Application: Designed for surface mount applications
  • Size: 0.157" x 0.157" (4.00mm x 4.00mm)
  • Height: 0.077" (1.95mm)
  • Maximum Current Rating: 500mA
  • Viewing Angle: 140°
  • Color Temperature: 4000K
  • Flux Rating: 70lm @ 25°C
  • Suitability: Suitable for various lighting applications, including backlighting, signage, and general illumination

You May Also Be Interested in

Lite-On Inc.
LED BZL WARM WHITE 2700K 2SMD
Lowest to $3.6557
Everlight Electronics Co Ltd
LED SHUEN NEUTRAL WHT 4000K 2SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED SMD
Need more? Email Us
Samsung
LED LM362A COOL WHITE 5000K 2SMD
Lowest to $0.1585
Broadcom Limited
LED ASMT-JX3X WM WHT 3050K 6SMD / LED Lighting ASMT-Jx3x White, Warm 3050K (2850K ~ 3250K) 3.2V 350mA 140° 1616 (4040 Metric)
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED ADVANCED POWER TOPLED SMD
Lowest to $1.7528
Lumileds
LED LUXEON COOL WHITE 5000K 3SMD / LED Lighting LUXEON A White, Cool 5000K 3-Step MacAdam Ellipse 2.81V 700mA 120° 1812 (4532 Metric)
Lowest to $3.4329
CreeLED, Inc.
LED EASYWHT WARM WHT 2700K 6SMD
Need more? Email Us
Lumileds
LED LUXEON COOL WHITE 6500K 2SMD / LED Lighting LUXEON Z ES White, Cool 6500K 2.8V 700mA 120° 0806 (2016 Metric)
Lowest to $1.0658

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess