EN
  • EN
  • DE

LTW-3030BZL27

Part No LTW-3030BZL27
Manufacturer Lite-On Inc.
Catalog LED Lighting - White
Description LED BZL WARM WHITE 2700K 2SMD
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - White LED Lighting
Mfr Lite-On Inc.
Series BZL
Package Tape & Reel
Product Status Obsolete
Color White, Warm
CCT (K) 2700K
Flux @ 25°C, Current - Test 108lm (92lm ~ 124lm)
Current - Test 150mA
Voltage - Forward (Vf) (Typ) 6.5V
Lumens/Watt @ Current - Test 111 lm/W
CRI (Color Rendering Index) 80
Current - Max 200mA
Viewing Angle 120°
Mounting Type Surface Mount
Package / Case 1212 (3030 Metric)
Supplier Device Package 3030
Size / Dimension 0.118" L x 0.118" W (3.00mm x 3.00mm)
Height - Seated (Max) 0.025" (0.63mm)
Thermal Resistance of Package 12°C/W
Standard Package 1,000 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 924607-LTW-3030BZL27
Ultra Librarian 3D Model Ultra Librarian LTW-3030BZL27 CAD Model

Description

The LTW-3030BZL27 is a white LED lighting component manufactured by Lite-On Inc.

  • Series: BZL series
  • Package: tape and reel
  • Standard Package: 1,000 pieces
  • Size/Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
  • Height: 0.025" (0.63mm)
  • Mounting Type: surface mount mounting
  • Package/Case: 1212 (3030 Metric)
  • Color: white
  • Color Variant: warm
  • Maximum Current: 200mA
  • Viewing Angle: 120 degrees
  • Forward Voltage (Vf): 6.5V
  • Current Test: 150mA
  • CCT (Correlated Color Temperature): 2700K
  • Flux: 108lm @ 25°C
  • Lumens/Watt: 111lm/W
  • Color Rendering Index (CRI): 80
  • Thermal Resistance: 12°C/W
  • Product Status: obsolete
  • MSL Level: 3, which means it can withstand 168 hours of exposure to moisture

You May Also Be Interested in

Rohm Semiconductor
LED SMLV36 COOL WHITE 8000K 1411
Lowest to $1.5047
OSRAM Opto Semiconductors Inc.
LED DURIS S8 COOL WHT 5700K
Lowest to $2.7622
OSRAM Opto Semiconductors Inc.
LED DURIS E5 COOL WHT 5700K 4SMD
Lowest to $0.1640
OSRAM Opto Semiconductors Inc.
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON WARM WHITE 3000K
Lowest to $0.9619
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Seoul Semiconductor
LED Uni-Color White 4-Pin SMD T/R / Lead Frame type LED PKG size:5.6*3.0 thickness 0.9mm
Lowest to $0.2541
OSRAM Opto Semiconductors Inc.
LED DURIS S5 SMD
Need more? Email Us
Conexant Systems
Lowest to $6.8826

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2640 $58.7520
44+ $2.6784 $117.8496
67+ $2.5953 $173.8851
92+ $2.5110 $231.0120
119+ $2.4278 $288.9082
160+ $2.1760 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess