EN
  • EN
  • DE
  • IT

ASMT-MW20-NNN00

Part No ASMT-MW20-NNN00
Manufacturer Broadcom Limited
Catalog LED Lighting - White
Description LED MOONSTONE COOL WHITE TO252-3 / LED Lighting Moonstone™ White, Cool 7000K (4000K ~ 10000K) 3.2V 350mA 110° TO-252-3, DPak (2 Leads + Tab), SC-63
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Lighting - White
Manufacturer Broadcom Limited
Packaging Tube
Product Status Obsolete
Color White, Cool
CCT (K) 7000K (4000K ~ 10000K)
Flux @ 85°C, Current - Test 127lm
Flux @ 25°C, Current - Test 143lm (124lm ~ 161lm)
Current - Test 350mA
Voltage - Forward (Vf) (Typ) 3.2V
Lumens/Watt @ Current - Test 128 lm/W
Current - Max 700mA
Viewing Angle 110°
Mounting Surface Mount
Case / Package TO-252-3, DPak (2 Leads + Tab), SC-63
Size / Dimension 0.335" L x 0.335" W (8.50mm x 8.50mm)
Height - Seated (Max) 0.134" (3.40mm)
Thermal Resistance of Package 10°C/W
Base Product Number ASMT-MW20
Moisture Sensitivity Level (MSL) 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Other Part Number 516-2132-5
Standard Package 500
Win Source Part Number 1331769-ASMT-MW20-NNN00
Ultra Librarian 3D Model Ultra Librarian ASMT-MW20-NNN00 CAD Model

Description

The Broadcom Limited ASMT-MW20-NNN00 is a white, cool LED designed for surface mount applications.

  • Viewing Angle: 110°
  • Forward Voltage (Vf): 3.2V (typical)
  • Maximum Current: 700mA
  • CCT: 7000K (4000K ~ 10000K)
  • Flux @ 85°C: 127lm @ 350mA (test current)
  • Flux @ 25°C: 143lm (124lm ~ 161lm) @ 350mA (test current)
  • Lumens/Watt: 128 lm/W
  • Package: TO-252-3, DPak (2 Leads + Tab), SC-63
  • Thermal Resistance: 10°C/W
  • REACH unaffected: Yes
  • Packaging: tube of 500

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
LED SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED SMD / LED Lighting - 2020 (5050 Metric)
Need more? Email Us
Lite-On Inc.
LED AQL NEUTRAL WHITE 4000K 2SMD
Lowest to $0.1009
Seoul Semiconductor Inc.
LED WHITE SMD
Lowest to $0.1837
OSRAM Opto Semiconductors Inc.
LED ADVANCED POWER TOPLED SMD
Lowest to $1.7528
Lite-On Inc.
LED SZN WARM WHITE 3000K 4SMD
Lowest to $0.1751
Fairchild/ON Semiconductor
FOL215WTR
Need more? Email Us
Lite-On Inc.
LED AQL WARM WHITE 3000K 2SMD
Need more? Email Us
CreeLED, Inc.
LED EASYWHT WARM WHT 2700K 6SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess