EN
  • EN
  • DE

LTW-3030AQL30

Part No LTW-3030AQL30
Manufacturer Lite-On Inc.
Catalog LED Lighting - White
Description LED AQL WARM WHITE 3000K 2SMD
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - White LED Lighting
Mfr Lite-On Inc.
Series AQL
Package Tape & Reel
Product Status Obsolete
Color White, Warm
CCT (K) 3000K
Flux @ 25°C, Current - Test 93lm (Typ)
Current - Test 150mA
Voltage - Forward (Vf) (Typ) 6.3V
Lumens/Watt @ Current - Test 98 lm/W
CRI (Color Rendering Index) 90
Current - Max 200mA
Viewing Angle 120°
Mounting Type Surface Mount
Package / Case 1212 (3030 Metric)
Supplier Device Package 3030
Size / Dimension 0.118" L x 0.118" W (3.00mm x 3.00mm)
Height - Seated (Max) 0.025" (0.63mm)
Thermal Resistance of Package 10°C/W
Standard Package 1,000 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 924604-LTW-3030AQL30
Ultra Librarian 3D Model Ultra Librarian LTW-3030AQL30 CAD Model

Description

The 924604-LTW-3030AQL30 is a white LED lighting component from Lite-On Inc.

  • Series: AQL series
  • Color: white and warm colors
  • Package: tape & reel
  • Size: 0.118" L x 0.118" W (3.00mm x 3.00mm)
  • Height: 0.025" (0.63mm)
  • Maximum Current Rating: 200mA
  • Viewing Angle: 120°
  • Forward Voltage (Vf): 6.3V
  • Thermal Resistance: 10°C/W
  • Color Rendering Index (CRI): 90

You May Also Be Interested in

CreeLED, Inc.
LED XHP70.2 NEUT WHITE 4000K SMD / LED Lighting series White, Neutral 4000K 3-Step MacAdam Ellipse 6V, 12V 2.1A, 1.05A 125° 2828 (7070 Metric)
Need more? Email Us
CreeLED, Inc.
LED XLAMP NEUTRAL WHT 4250K 2SMD / LED Lighting XLamp? XT-E White, Neutral 4250K 2.85V 350mA 115° 1414 (3535 Metric)
Lowest to $0.8597
Samsung
LED COOL WHITE 6500K 80CRI 2SMD
Need more? Email Us
Samsung
LED WHITE LM561B PLUS / LED Lighting LM561C White, Cool 5000K 2.75V 65mA 120° 4-SMD, Flat Leads
Lowest to $0.1640
CreeLED, Inc.
LED XLAMP NEUTRAL WHT 4250K 2SMD / LED Lighting XLamp? XP-E2 White, Neutral 4250K 2.9V 350mA 110° 1414 (3535 Metric)
Need more? Email Us
Samsung
LED LM281B+ / LED Lighting LM281BA+ White, Neutral 4000K 3.1V 60mA 120° 1113 (2835 Metric)
Lowest to $0.0082
Samsung
LED 5700K 80CRI SMD / LED Lighting LM281B White, Cool 5700K 3.1V 150mA 120° 1113 (2835 Metric)
Lowest to $0.0175
Rohm Semiconductor
LED SML WHITE 1808 / LED Lighting SML White 3.8V 100mA 2-SMD, Flat Lead
Lowest to $3.5528
Samsung
LED LM561B PLUS WARM WHT 3000K / LED Lighting LM561B Plus White, Warm 3000K 2.95V 65mA 120° 4-SMD, Flat Leads
Lowest to $0.0755

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess