EN
  • EN
  • DE
  • IT

ASMT-UWBG-NACE8

Part No ASMT-UWBG-NACE8
Manufacturer Broadcom Limited
Catalog LED Lighting - White
Description LED AMST-UWBG NEU WHT 4500K 4SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Broadcom Limited
Packaging Reel - TR
Color White, Neutral
CCT (K) 4500K
Flux @ 85°C, Current - Test 22 lm
Flux @ 25°C, Current - Test 27 lm (18 lm to 35 lm)
Current - Test 80mA
Forward Voltage 3.4V
Lumens/Watt @ Current - Test 99 lm/W
Current - Max 100mA
Viewing Angle 120°
Mounting SMD (SMT)
Case / Package 4-PLCC
Height - Seated (Max) 0.043" (1.10mm)
Thermal Resistance of Package 50°C/W
Win Source Part Number 199304-ASMT-UWBG-NACE8
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ASMT-UWBG-NACE8 CAD Model

Description

ASMT-UWBG-NACE8 Wide-Beam LED

The ASMT-UWBG-NACE8 is a wide-beam LED solution suitable for applications requiring broad light distribution. Its innovative design allows for uniform and intense illumination, making it perfect for areas needing comprehensive lighting coverage.

  • Applications/Projects:
  • Outdoor area lighting
  • Street lighting retrofits
  • Warehouse illumination
  • Security and safety lighting
  • Features and Benefits:
  • Wide beam angle for expansive coverage
  • Highly energy efficient
  • Robust design for outdoor use
  • Minimal light pollution due to strategic engineering

The ASMT-UWBG-NACE8 provides an energy-efficient solution that can significantly reduce operational costs while enhancing nighttime visibility in large spaces.

You May Also Be Interested in

Lumileds
LED LUXEON COOL WHITE 6500K 2SMD / LED Lighting LUXEON Z ES White, Cool 6500K 2.8V 700mA 120° 0806 (2016 Metric)
Lowest to $1.0658
Lumileds
LED LUXEON COOL WHITE 5000K 3SMD / LED Lighting LUXEON A White, Cool 5000K 3-Step MacAdam Ellipse 2.81V 700mA 120° 1812 (4532 Metric)
Lowest to $3.4329
Everlight Electronics Co Ltd
LED SHUEN NEUTRAL WHT 4000K 2SMD
Need more? Email Us
Seoul Semiconductor Inc.
LED WHITE SMD
Lowest to $0.1837
Broadcom Limited
LED ASMT-JX3X WM WHT 3050K 6SMD / LED Lighting ASMT-Jx3x White, Warm 3050K (2850K ~ 3250K) 3.2V 350mA 140° 1616 (4040 Metric)
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED GOLDEN DRAGON SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED CERAMOS COOL WHT 5600K 2SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED DURIS S8 SMD / LED Lighting - 2020 (5050 Metric)
Need more? Email Us
CreeLED, Inc.
LED EASYWHT WARM WHT 2700K 6SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess