EN
  • EN
  • DE

AT-41486-BLK

Part No AT-41486-BLK
Manufacturer Broadcom Limited
Catalog RF Transistors (BJT)
Description TRANS SIL LOW NOISE BIPOLAR 86PL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Broadcom Limited
Packaging Bulk
Status Obsolete(EOL)
Transistor Polarity NPN
VCEO Maximum Collector-Emitter Breakdown Voltage 12V
Frequency - Transition 8GHz
Noise Figure (dB Typ @ f) 1.4dB to 3dB @ 1GHz to 4GHz
Gain 9dB to 18dB
Maximum Power Dissipation 500mW
Typical Gain (hFE) (Min) 30 @ 10mA, 8V
Maximum Current Collector 60mA
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 86 Plastic
Win Source Part Number 1019422-AT-41486-BLK
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AT-41486-BLK CAD Model

Description

The AT-41486-BLK is a high-performance silicon bipolar transistor designed for low-noise amplifier (LNA) applications in the 0.4 to 3 GHz frequency range. This transistor is known for its excellent gain, low noise figure, and high linearity, making it suitable for demanding receiver front-end designs.

Applications

  • Cellular and PCS base station LNAs
  • GPS receivers
  • Wireless LAN (WLAN) systems
  • Satellite TV receivers
  • General-purpose low-noise amplifiers

Features

  • High gain: Provides substantial signal amplification
  • Low noise figure: Minimizes added noise in the receiver chain
  • High linearity: Reduces distortion in the amplified signal
  • Surface mount package: Facilitates easy assembly and integration
  • Gold metallization: Ensures high reliability and long operating life

Benefits

  • Improved receiver sensitivity: The low noise figure enhances the ability to detect weak signals.
  • Increased communication range: Higher gain amplifies signals, enabling longer-distance communication.
  • Reduced signal distortion: High linearity minimizes signal degradation, improving signal quality.
  • Simplified manufacturing: Surface mount package allows for automated assembly, reducing manufacturing costs.
  • Enhanced system reliability: Robust design ensures consistent performance over a wide range of operating conditions.

Additional Details

The AT-41486-BLK features a typical noise figure of 1.4 dB at 2 GHz and a gain of 13 dB at the same frequency. It is typically biased at a collector current of 8 mA and a collector-emitter voltage of 8 V. The device is housed in a small surface mount package, which helps minimize the overall size of the LNA circuit. It is designed for operation over a wide temperature range. The gold metallization ensures long-term reliability, even in harsh environments.

You May Also Be Interested in

CEL
RF TRANS NPN 10V 9GHZ SOT-143
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,50W,36V,2.20-
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,5W,3.10-3.50_
Need more? Email Us
Infineon Technologies
RF TRANS NPN 12V 8GHZ SOT-143-3D
Need more? Email Us
CEL
RF TRANS NPN 12V 4.5GHZ SOT-323
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
Nexperia USA Inc.
Bipolar Transistors - BJT
Lowest to $0.5821
NXP / Nexperia
ON5089 - RF TRANSISTOR
Need more? Email Us
ON Semiconductor
RF TRANS 2 NPN 10V 7GHZ 6-MCP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess