EN
  • EN
  • DE

BCM3510KPFG

Part No BCM3510KPFG
Manufacturer Broadcom Limited
Catalog OEM Parts (A - B)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 996217-BCM3510KPFG
Categories OEM Parts(A-B)
Manufacturer Broadcom Limited
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BCM3510KPFG CAD Model

Description

The BCM3510KPFG is a highly integrated single-chip broadband cable receiver. This device is designed to meet the demands of advanced cable set-top boxes and digital televisions. It integrates all the necessary functions for receiving and demodulating cable signals, offering a cost-effective and high-performance solution.

Applications

  • Cable Set-Top Boxes (STBs)
  • Digital Televisions (DTVs)
  • Cable Modems
  • Digital Video Recorders (DVRs)

Features

  • Integrated Cable Receiver: Includes all necessary RF and baseband processing functions.
  • High Sensitivity: Enables robust reception of weak cable signals.
  • Low Power Consumption: Designed for energy-efficient operation.
  • Advanced Demodulation: Supports various modulation schemes used in cable networks, including QAM.
  • Compact Package: Facilitates easy integration into small form-factor devices.

Benefits

  • Reduced Bill of Materials (BOM): Integration of multiple functions into a single chip lowers component count and cost.
  • Improved Performance: High sensitivity and advanced demodulation ensure reliable signal reception.
  • Simplified Design: Easier system design and integration due to the chip's comprehensive functionality.
  • Lower Power Consumption: Reduces energy costs and extends battery life in portable applications.
  • Enhanced Reliability: Robust design ensures stable operation in demanding environments.

Additional Details

The BCM3510KPFG supports a wide range of cable standards and frequencies. It typically interfaces with a host processor via a standard interface, allowing for easy control and data transfer. The device's low power consumption makes it suitable for use in energy-sensitive applications. Its compact package allows for easy integration into space-constrained devices. The device's advanced demodulation capabilities ensure reliable reception of cable signals, even in noisy environments.

The BCM3510KPFG is a key component in modern cable set-top boxes and digital televisions, enabling consumers to enjoy high-quality digital video and audio content. The device’s performance and features make it a preferred choice for manufacturers looking to develop competitive and reliable products. The integration offered by the BCM3510KPFG allows for smaller, more efficient, and more cost-effective consumer electronics.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Generic
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Generic
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess