EN
  • EN
  • DE

BCM4334LKUBG

Part No BCM4334LKUBG
Manufacturer Broadcom Limited
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Broadcom Limited
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818924-BCM4334LKUBG
Ultra Librarian 3D Model Ultra Librarian BCM4334LKUBG CAD Model

Description

The Broadcom BCM4334LKUBG is a single-chip, dual-band (2.4 GHz and 5 GHz) 802.11 a/b/g/n MAC/Baseband/Radio for mobile and embedded applications. It integrates a high-performance CPU, memory, and peripherals to provide a fully self-contained Wi-Fi solution.

Applications

  • Smartphones
  • Tablets
  • Portable gaming devices
  • Wearable devices
  • Internet of Things (IoT) devices

Features

  • Dual-band Wi-Fi: Supports both 2.4 GHz and 5 GHz bands for increased bandwidth and reduced interference.
  • 802.11 a/b/g/n: Compliant with industry-standard Wi-Fi protocols for broad compatibility.
  • Single-chip integration: Combines MAC, Baseband, and Radio functionalities for reduced size and power consumption.
  • High-performance CPU: Integrated CPU for offloading host processor and improving overall system performance.
  • Advanced security features: Supports WEP, WPA, and WPA2 security protocols for secure wireless communication.
  • Low power consumption: Designed for mobile and embedded applications with stringent power requirements.

Benefits

  • Improved Wi-Fi performance: Dual-band support and 802.11n compliance enable faster data transfer rates and improved network reliability.
  • Reduced system cost: Single-chip integration reduces the number of external components and simplifies system design.
  • Extended battery life: Low power consumption maximizes battery life in mobile devices.
  • Enhanced security: Advanced security features protect against unauthorized access and data breaches.
  • Simplified integration: Comprehensive software and hardware support simplifies integration into existing systems.

Additional Details

The BCM4334LKUBG supports various host interfaces, including SDIO and SPI, for flexible integration into different platforms. It also incorporates advanced power management techniques to minimize power consumption in different operating modes. The chip is typically packaged in a compact BGA (Ball Grid Array) package for space-constrained applications.

This Wi-Fi chip is commonly used in devices that require reliable and high-performance wireless connectivity while maintaining low power consumption. Its integrated CPU and advanced features make it a suitable solution for a wide range of applications, from smartphones and tablets to IoT devices and wearables.

You May Also Be Interested in

Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Phoenix Contact
Need more? Email Us
Comet America, LP
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.9487 $64.7435
11+ $10.6248 $116.8728
17+ $10.2922 $174.9674
24+ $9.9607 $239.0568
30+ $9.6292 $288.8760
41+ $8.6325 $353.9325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,630 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess