EN
  • EN
  • DE

BCM43436WKWBG

Part No BCM43436WKWBG
Manufacturer Broadcom Limited
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 974008-BCM43436WKWBG
Categories OEM Parts(A-B)
Manufacturer Broadcom Limited
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BCM43436WKWBG CAD Model

Description

The BCM43436WKWBG is a single-chip combo device from Broadcom Limited that integrates 802.11 b/g/n Wi-Fi, Bluetooth 4.1 + EDR, and Bluetooth Low Energy (BLE) functionalities. It is designed to provide wireless connectivity for a wide range of applications, especially in mobile and IoT (Internet of Things) devices.

Applications

  • Smartphones: Provides Wi-Fi and Bluetooth connectivity for data transfer, audio streaming, and peripheral connections.
  • Tablets: Enables wireless internet access and Bluetooth device pairing.
  • Wearable Devices: Used in smartwatches and fitness trackers for connectivity with smartphones and other devices.
  • IoT Devices: Integrated into smart home devices, sensors, and other connected devices for wireless communication.
  • Audio Devices: Provides Bluetooth connectivity for wireless speakers and headphones.

Features

  • 802.11 b/g/n Wi-Fi: Supports standard Wi-Fi protocols for internet connectivity.
  • Bluetooth 4.1 + EDR/BLE: Enables Bluetooth Classic and Bluetooth Low Energy connections for various applications.
  • Integrated Power Management: Includes power-saving features to extend battery life.
  • Coexistence Support: Optimizes performance when Wi-Fi and Bluetooth are used simultaneously.
  • Host Interfaces: Supports standard host interfaces such as SDIO and UART.

Benefits

  • Versatile Connectivity: Combines Wi-Fi and Bluetooth functionalities in a single chip.
  • Low Power Consumption: Designed for efficient power usage in battery-powered devices.
  • Simplified Integration: Reduces the complexity and cost of wireless integration.
  • Enhanced Performance: Provides reliable and high-speed wireless communication.
  • Wide Compatibility: Supports various wireless standards for broad device compatibility.

Technical Specifications

The BCM43436WKWBG operates in the 2.4 GHz band for both Wi-Fi and Bluetooth. It supports Wi-Fi data rates up to 72.2 Mbps and Bluetooth Enhanced Data Rate (EDR) for faster data transfer. The device uses advanced coexistence algorithms to minimize interference between Wi-Fi and Bluetooth signals. Power consumption is optimized through various power-saving modes, making it suitable for battery-powered applications. The BCM43436WKWBG also supports standard security protocols such as WPA/WPA2 for secure wireless communication.

The BCM43436WKWBG is a highly integrated wireless connectivity solution, offering a combination of Wi-Fi and Bluetooth capabilities in a single chip. Its low power consumption, versatile connectivity, and simplified integration make it a popular choice for mobile and IoT devices.

You May Also Be Interested in

Intel
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
Generic
Need more? Email Us
ADI Electronics
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
NXP / Nexperia
Need more? Email Us
ABB Embedded Power
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess