EN
  • EN
  • DE

BCM43569YKAKRFBHT

Part No BCM43569YKAKRFBHT
Manufacturer Broadcom Limited
Catalog RF Transceiver ICs
Description DUAL BAND MIMO (IPA) + BT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver ICs
Mfr Broadcom Limited
Package Tray
Product Status Active
Programmable Not Verified
Type TxRx + MCU
RF Family/Standard Bluetooth, WiFi
Protocol 802.11ac, Bluetooth v4.1 +EDR
Modulation 4DQPSK, 8DPSK, GFSK
Frequency 2.4GHz, 5GHz
Power - Output 12dBm
Sensitivity -94dBm
Memory Size 640kB ROM, 768kB SRAM
Serial Interfaces JTAG, UART
GPIO 16
Voltage - Supply 3V ~ 3.6V
Current - Receiving 17.4mA
Current - Transmitting 49.8mA
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 254-TFBGA, FCBGA
Supplier Device Package 254-FCBGA (10x10)
Standard Package 1,250 pcs
Win Source Part Number 818940-BCM43569YKAKRFBHT
Ultra Librarian 3D Model Ultra Librarian BCM43569YKAKRFBHT CAD Model

Description

The Broadcom Limited 818940-BCM43569YKAKRFBHT is an RF transceiver IC designed for wireless communication.

  • Product Name: 818940-BCM43569YKAKRFBHT
  • Manufacturer: Broadcom Limited
  • Type: RF transceiver IC
  • Frequency Bands: 2.4GHz, 5GHz
  • Package Type: Tray
  • Standard Package: 1,250 pieces
  • Protocols: 802.11ac, Bluetooth v4.1 +EDR
  • Memory Size: 640kB ROM, 768kB SRAM
  • RF Output Power: 12dBm
  • Sensitivity: -94dBm
  • Serial Interfaces: JTAG, UART
  • GPIO Pins: 16
  • Current Consumption (Receiving): 17.4mA
  • Current Consumption (Transmitting): 49.8mA
  • Voltage Supply: 3V to 3.6V
  • Mounting Type: Surface Mount
  • Package: 254-TFBGA, FCBGA
  • Supplier Device Package: 254-FCBGA (10x10)
  • Operating Temperature: -40°C to 125°C
  • Win Source Part Number: 818940-BCM43569YKAKRFBHT
  • Production Status: In production

You May Also Be Interested in

Espressif
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32RQFN
Need more? Email Us
Infineon Technologies
IC RF TXRX+MCU BLE 62FBGA
Need more? Email Us
Silicon Labs
IC RF TXRX 802.15.4 56QFN
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 40HVQFN
Need more? Email Us
Microchip Technology
IC RF TXRX+MCU ISM>1GHZ 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3622 $60.5196
42+ $2.7593 $115.8906
65+ $2.6727 $173.7255
90+ $2.5860 $232.7400
116+ $2.5006 $290.0696
155+ $2.2419 $347.4945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 82,100 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess