EN
  • EN
  • DE

BCM4357MKWBDCG-TE

Part No BCM4357MKWBDCG-TE
Manufacturer Broadcom Limited
Catalog OEM Parts (A - B)
Description Broadcomm BGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1048528-BCM4357MKWBDCG-TE
Categories OEM Parts(A-B)
Manufacturer Broadcom Limited
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BCM4357MKWBDCG-TE CAD Model

Description

The BCM4357MKWBDCG-TE is a highly integrated wireless connectivity solution from Broadcom. This chip combines Wi-Fi, Bluetooth, and FM radio functionalities into a single package. It is designed for use in mobile devices, wearables, and other applications requiring versatile wireless communication capabilities. The BCM4357MKWBDCG-TE offers high performance and low power consumption.

Applications

  • Smartphones
  • Tablets
  • Wearable Devices (Smartwatches, Fitness Trackers)
  • Portable Media Players
  • Automotive Infotainment Systems

Features

  • Dual-Band Wi-Fi: Supports IEEE 802.11 a/b/g/n/ac standards for wireless networking in both 2.4 GHz and 5 GHz bands.
  • Bluetooth 4.1/4.2: Includes Bluetooth and Bluetooth Low Energy (BLE) functionality for short-range wireless communication.
  • FM Radio Receiver: Integrated FM radio receiver for listening to broadcast radio.
  • Low Power Consumption: Optimized for battery-powered devices to maximize battery life.
  • Advanced Security Features: Supports WEP, WPA, and WPA2 encryption for secure wireless communication.

Benefits

  • Versatile Wireless Connectivity: Provides Wi-Fi, Bluetooth, and FM radio connectivity in a single chip.
  • Extended Battery Life: Low power consumption optimizes battery performance for portable devices.
  • Simplified Design: Integration of multiple functionalities simplifies system design and reduces component count.
  • Secure Communication: Protects wireless communication with robust encryption protocols.
  • High Performance: Enables fast and reliable data transfer for enhanced user experience.

Additional Details

The BCM4357MKWBDCG-TE supports a wide range of wireless communication protocols and standards. It interfaces with the host processor via standard interfaces, allowing for easy control and data exchange. The chip's low power consumption makes it ideal for applications where energy efficiency is crucial. The integrated FM radio receiver allows users to listen to their favorite radio stations. The device's security features protect sensitive data from unauthorized access, ensuring secure wireless communication.

The BCM4357MKWBDCG-TE is a key component in many modern mobile and wearable devices, enabling seamless wireless connectivity and multimedia capabilities. Its performance and features make it a popular choice for manufacturers looking to develop competitive and reliable wireless products. The integration provided by the BCM4357MKWBDCG-TE contributes to the development of smaller, more efficient, and cost-effective consumer electronics.

You May Also Be Interested in

Intel
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
ADI Electronics
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Bel Fuse Inc.
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess