EN
  • EN
  • DE

BCM54192B0KQLEG

Part No BCM54192B0KQLEG
Manufacturer Broadcom Limited
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1165911-BCM54192B0KQLEG
Categories Custom Parts
Manufacturer Broadcom Limited
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BCM54192B0KQLEG CAD Model

Description

The Broadcom BCM54192 is a Gigabit Ethernet transceiver designed for high-performance networking applications. It's a key component in switches, routers, and network interface cards (NICs), providing reliable and fast data transmission over copper cabling.

Applications

  • Ethernet Switches: For connecting multiple devices in a local area network (LAN).
  • Routers: For routing data packets between different networks.
  • Network Interface Cards (NICs): For enabling devices to connect to a network.
  • Servers: For high-speed data transfer in server environments.
  • Storage Area Networks (SANs): For connecting storage devices to servers.

Features

  • Gigabit Ethernet: Supports data transfer rates of up to 1 Gbps.
  • IEEE 802.3 Compliance: Compliant with IEEE 802.3 standards for Ethernet.
  • Low Power Consumption: Designed for energy-efficient operation.
  • Integrated Cable Diagnostics: Features cable diagnostics for troubleshooting network issues.
  • Auto-Negotiation: Automatically negotiates the optimal connection speed and duplex mode.
  • Advanced Signal Processing: Employs advanced signal processing techniques to improve signal integrity.

Benefits

  • High-Speed Data Transfer: Enables fast and efficient data transmission.
  • Reliable Network Performance: Provides stable and reliable network connectivity.
  • Reduced Power Consumption: Low power design helps to reduce energy costs.
  • Simplified Network Management: Cable diagnostics simplify troubleshooting and maintenance.
  • Seamless Integration: Auto-negotiation ensures compatibility with a wide range of network devices.

Additional Details

The BCM54192 typically incorporates advanced features such as adaptive equalization and echo cancellation to improve signal quality and performance. It also supports various power management features to reduce power consumption during periods of low activity. The device is designed to operate over standard Cat5e or Cat6 cabling. Specific technical specifications may include parameters such as return loss, insertion loss, and crosstalk, which are critical for ensuring optimal network performance. The BCM54192B0KQLEG is a specific variant with potentially unique packaging or feature configurations; consulting the device's datasheet is vital for detailed information.

You May Also Be Interested in

Asahi Kasei Microsystems
Lowest to $1.0429
Cirrus Logic Inc.
Need more? Email Us
AVX Corporation
Need more? Email Us
Panjit
Diode Rectifier Bridge Single 600V 1A 4-Pin SPDIP SMD T/R
Need more? Email Us
Vishay
DIODE SCHOTTKY 70V 200MA SOT23 / Diode Schottky 70 V 200mA Surface Mount SOT-23-3
Lowest to $0.0790
AVX Corporation
Need more? Email Us
Broadcom Limited
Contact for details
Need more? Email Us
EPCOS (TDK)
275VAC 710J 93V-CL 4500A-PK
Lowest to $0.1657
Fenghua Electronics
Ceramic capacitor 2.2nF 3kV THT 7.5mm Fenghua
Lowest to $0.1048

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $115.6717 $115.6717
2+ $111.9403 $223.8806
3+ $108.2090 $324.6270
4+ $97.0150 $388.0600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 899 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess