EN
  • EN
  • DE

BCM56340A0KFSBG

Part No BCM56340A0KFSBG
Manufacturer Broadcom Limited
Catalog OEM Parts (A - B)
Description Ethernet Switch 48-Port 100Gbps
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1010422-BCM56340A0KFSBG
Categories OEM Parts(A-B)
Manufacturer Broadcom Limited
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BCM56340A0KFSBG CAD Model

Description

The BCM56340A0KFSBG is a high-performance, highly integrated switch chip from Broadcom, designed for use in advanced networking equipment. This device is part of Broadcom's StrataXGS family, known for its robust feature set and ability to handle demanding network traffic.

Applications

  • Data Center Switches: Employed in the core and aggregation layers of data center networks to facilitate high-speed data transfer between servers and storage systems.
  • Enterprise Switches: Used in enterprise-level network switches to provide reliable connectivity and advanced features such as quality of service (QoS) and security.
  • Service Provider Networks: Deployed in carrier-grade switches and routers to support various services, including broadband access and metro Ethernet.
  • Top-of-Rack (ToR) Switches: Used in ToR switches within data centers to connect servers directly to the network backbone.

Features

  • High Bandwidth: Supports high-speed data transfer rates, enabling efficient handling of large volumes of network traffic.
  • Advanced QoS: Offers advanced Quality of Service (QoS) features to prioritize critical traffic and ensure optimal network performance.
  • Security Features: Includes robust security features such as Access Control Lists (ACLs) and VLAN support to protect the network from unauthorized access and threats.
  • Virtualization Support: Provides support for virtualization technologies, allowing for flexible and efficient resource allocation within the network.
  • Energy Efficiency: Designed for energy efficiency, reducing power consumption and operational costs.

Benefits

  • Improved Network Performance: Enhances network performance by providing high bandwidth and low latency, ensuring fast and reliable data transfer.
  • Enhanced Security: Protects the network from unauthorized access and threats with robust security features.
  • Reduced Operational Costs: Lowers operational costs through energy-efficient design and simplified management.
  • Scalability: Offers scalability to accommodate growing network demands, ensuring long-term viability.
  • Simplified Management: Simplifies network management with comprehensive management tools and features.

Additional Details

The BCM56340A0KFSBG typically comes in a ball grid array (BGA) package, allowing for high-density mounting on printed circuit boards. It requires a stable power supply and careful thermal management to ensure reliable operation. Detailed specifications, including voltage requirements, operating temperatures, and pinout diagrams, can be found in the Broadcom product documentation.

You May Also Be Interested in

Agilent(Hewlett-Packard)
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Intel
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
ABB Embedded Power
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $259.7015 $259.7015
2+ $232.8359 $465.6718
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 168 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess