EN
  • EN
  • DE

BCM5720A0KFBG

Part No BCM5720A0KFBG
Manufacturer Broadcom Limited
Catalog HOT - SALES and EOL Components
Description DUAL PORT NX1 DUAL MEDIA 1GB WIT | IC ETHERNT ADAPT PCI EXP 169FBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Broadcom Limited
Protocol Ethernet
Function Adapter
Interface PCI Express
Standards IEEE 802.3, 10/100/1000 Base-T/TX PHY
Temperature Range - Operating 0°C ~ 55°C
Manufacturer Package 169-FBGA
Supplier Device Package 169-FBGA (14x14)
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 200762-BCM5720A0KFBG
Family Name BCM
Introduction Date October 29, 2010
ECCN 5A991.b
Estimated EOL Date Not Applicable
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BCM5720A0KFBG CAD Model

Description

BCM5720A0KFBG Overview

The BCM5720A0KFBG is a compact and efficient network controller designed for dual-port Gigabit Ethernet connectivity. Its robust architecture supports multiple functionalities essential for network-intensive applications and environments.

Key Features:

  • Dual-Port Capability: Enables simultaneous networking over two Gigabit Ethernet ports.
  • Low-Power Consumption: Optimizes energy usage to enhance the sustainability of network operations.
  • Support for Wake-on-LAN: Facilitates remote wake-up capabilities for efficient network management.
  • Advanced Flow Control: Ensures smooth data transmission and reduced packet loss.

Benefits:

  • Operational Efficiency: Enhances server and system performance, leading to better resource utilization.
  • Scalability and Flexibility: Provides the flexibility to adapt to networking demands without hardware changes.
  • Cost-Effective Implementation: Offers a balance of performance and cost for network upgrades and new installations.

Applications:

  • Network Servers
  • High-Density Data Centers
  • SAN and NAS Systems
  • Blade Servers
  • Unified Communication Systems

You May Also Be Interested in

Renesas Electronics America
Silicon P Channel Power MOSFET Power Switching | MOSFET P-CH SMD
Lowest to $1.3461
TE Connectivity
SENSOR HUMID/TEMP 3V 5%
Lowest to $1.3456
Infineon Technologies
INTELLIGENT PWR SW 1CH 8SOIC
Lowest to $64.5113
Broadcom Limited
MiniPak Surface Mount RF PIN Switch Diodes | RF DIODE PIN 100V MINIPAK
Lowest to $4.4352
IDT, Integrated Device Technology Inc
IC PWR PC BASED LBP 28-SSOP
Need more? Email Us
ABB Embedded Power
Power Modules: dc-dc Converters; 36 to 75 Vdc Input, 5 Vdc Output; 50 W to 150 W | DC DC CONVERTER 5V 75W
Lowest to $12.5641
Lite-On Inc.
TXRX IR 115.2KB/S LOW POWER SMD
Lowest to $11.3548
Honeywell
Magnetoresistive Sensor3 Axis 8Gs Magnetic Field 16-Pin CLLCC
Lowest to $5.8956
Taiyo Yuden
FILTER SAW 2.595GHZ 10SMD
Lowest to $0.1305

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $367.1642 $367.1642
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess