EN
  • EN
  • DE

BCM63293SKFBG

Part No BCM63293SKFBG
Manufacturer Broadcom Limited
Catalog OEM Parts (A - B)
Description BCM63293SKFBG Broadcom
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1048718-BCM63293SKFBG
Categories OEM Parts(A-B)
Manufacturer Broadcom Limited
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BCM63293SKFBG CAD Model

Description

The BCM63293SKFBG is a highly integrated System-on-Chip (SoC) from Broadcom, designed primarily for advanced networking applications, particularly in the realm of broadband access and home networking solutions. It combines a powerful processing core with a range of connectivity interfaces to deliver high performance and efficiency in a single chip.

Applications:

  • Residential Gateways: Used in routers and gateways to provide high-speed internet access to homes.
  • Wireless Access Points: Integrated into access points for robust wireless network connectivity.
  • Network Attached Storage (NAS) Devices: Serves as the central processing unit in NAS devices, handling data storage and network access.
  • Set-Top Boxes: Can be part of advanced set-top box solutions.

Features:

  • High-Performance Processor Core: Incorporates a powerful processor core, typically based on MIPS or ARM architecture, enabling efficient handling of network traffic and application processing.
  • Integrated Gigabit Ethernet Switch: Features a built-in Gigabit Ethernet switch, supporting multiple ports for wired network connections.
  • xDSL Modem Interface: Includes an xDSL modem interface, enabling direct connection to digital subscriber line (DSL) infrastructure for internet access.
  • USB Ports: Equipped with USB ports for connecting external storage devices or other peripherals.
  • Advanced Security Features: Integrates hardware-based security features to protect against network threats and ensure data privacy.
  • Voice over IP (VoIP) Support: May include support for VoIP, enabling voice communication over the internet.

Benefits:

  • High Performance: Delivers high performance for demanding networking applications, ensuring smooth and responsive user experiences.
  • Integrated Functionality: Combines multiple functions into a single chip, reducing system complexity and cost.
  • Enhanced Security: Provides advanced security features to protect against network threats.
  • Energy Efficiency: Designed for low power consumption, reducing energy costs and environmental impact.
  • Cost-Effectiveness: Offers a cost-effective solution for broadband access and home networking applications.

Additional Details:

The BCM63293SKFBG’s architecture is optimized for handling high-bandwidth applications. It typically supports advanced Quality of Service (QoS) features to prioritize network traffic and ensure optimal performance for real-time applications such as video streaming and online gaming. The integrated xDSL modem interface supports various DSL standards, including ADSL2+ and VDSL2. This chip also includes support for various network protocols and standards, ensuring compatibility with a wide range of network devices and infrastructure.

Because it's designed for integration within larger systems, specific technical specifications such as clock speeds and memory configurations depend greatly on the implementation by the device manufacturer. However, its core functionality revolves around providing a robust and efficient platform for broadband and home networking solutions.

You May Also Be Interested in

Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Bel Fuse Inc.
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
NXP / Nexperia
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Hewlett Packard
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3213 $65.2852
9+ $13.3922 $120.5298
14+ $12.9730 $181.6220
19+ $12.5549 $238.5431
24+ $12.1367 $291.2808
32+ $10.8813 $348.2016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 908 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess