EN
  • EN
  • DE

BCM7252SZBKFSBB3GP22

Part No BCM7252SZBKFSBB3GP22
Manufacturer Broadcom Limited
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1022018-BCM7252SZBKFSBB3GP22
Categories OEM Parts(A-B)
Manufacturer Broadcom Limited
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BCM7252SZBKFSBB3GP22 CAD Model

Description

The BCM7252SZBKFSBB3GP22 is a high-performance System-on-a-Chip (SoC) from Broadcom Limited, designed for advanced set-top box (STB) applications. It integrates a powerful processor, advanced video decoding capabilities, and a comprehensive set of connectivity options, enabling manufacturers to create feature-rich and high-quality STBs.

Applications:

  • High-definition set-top boxes (HD STBs)
  • Digital video recorders (DVRs)
  • IPTV clients
  • Hybrid STBs (cable, satellite, and terrestrial)
  • Advanced media players

Features:

  • High-performance multi-core processor for demanding applications.
  • Advanced video decoding supporting a wide range of formats, including H.264, H.265 (HEVC), and VP9.
  • Integrated graphics processing unit (GPU) for smooth user interfaces and advanced graphics capabilities.
  • Comprehensive set of connectivity options, including Ethernet, USB, HDMI, and Wi-Fi.
  • Advanced security features for content protection and secure booting.
  • Support for various middleware and software platforms.

Benefits:

  • Delivers exceptional performance for demanding STB applications.
  • Enables high-quality video playback and a smooth user experience.
  • Reduces system cost and complexity by integrating multiple functions into a single chip.
  • Supports a wide range of content sources and distribution methods.
  • Provides a secure platform for content delivery and protection.
  • Accelerates time-to-market with a comprehensive set of software and hardware development tools.

Additional Details:

The BCM7252SZBKFSBB3GP22 likely incorporates a powerful ARM-based processor, potentially a dual-core or quad-core configuration, to handle the processing demands of advanced STB applications. It also includes a dedicated video decoding engine capable of supporting high-resolution video formats and advanced codecs. The integrated GPU enables smooth user interfaces and allows for the rendering of visually rich content. The connectivity options provide flexibility in connecting to various peripherals and networks. Furthermore, it contains robust security features such as advanced encryption and secure boot capabilities, vital for protecting content and ensuring the integrity of the system.

Specifications can vary depending on the specific implementation and configuration, but typical parameters include operating voltage, power consumption, and temperature range. The package type and pinout also influence the integration process. For detailed specifications, consult the official Broadcom documentation.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Kemet
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Agilent(Hewlett-Packard)
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess