EN
  • EN
  • DE
  • IT

BCM7312TKPB16G

Part No BCM7312TKPB16G
Manufacturer Broadcom Limited
Catalog RF Misc ICs and Modules
Description SOC DGTL BROADCAST SATELLITE / RF IC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr Broadcom Limited
Package Tray
Product Status Obsolete
Mounting Type Surface Mount
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Not Applicable
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 75886-BCM7312TKPB16G
Ultra Librarian 3D Model Ultra Librarian BCM7312TKPB16G CAD Model

Description

BCM7312TKPB16G: State-of-the-Art Electronic Component

The BCM7312TKPB16G is distinguished by its high efficiency and adaptability in varied electronic settings. Ideal for cutting-edge projects, it supports advanced technological functions seamlessly.

  • Applications/Projects:
    • High-Fidelity Audio Systems
    • Integrated IoT Devices
    • Complex Data Processing Units
  • Features and Benefits:
    • Excellent Interface Capabilities for Versatile Uses
    • Low Energy Profile for Sustainable Designs
    • Compact and Lightweight for Easy Installation
  • Additional Details:
    • Future-Proof with Updates and Extensions
    • Ensures Efficient Interoperability Across Systems
    • Easy-to-Use Development Tools Provided

You May Also Be Interested in

Mini-Circuits
2X SMT MULTIPLIER, OUTPUT FREQ 2
Lowest to $17.0515
Harris Corporation
PRESCALER, ECL SERIES
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
FOR RADIO CASSETTE AND MINI COMP / RF IC
Lowest to $11.8196
Microchip Technology
MODULE WIRELESS BLUETOOTH / RF IC
Lowest to $11.2958
ON Semiconductor
CAR RADIO FM FE SYSTEM / RF IC
Lowest to $0.9106
Analog Devices Inc.
IC ADC 12BIT AFE 4CH MUX 64TQFP
Lowest to $19.7222
ON Semiconductor
IC FM DATA TUNER / RF IC
Lowest to $7.1420
SANYO Semiconductor (U.S.A) Corporation
1-CHIP FM TUNER IC COMPACT PORTA / RF IC
Lowest to $19.8762
National Semiconductor (TI)
CONSUMER CIRCUIT, PDIP14
Lowest to $0.7529

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $50.1150 $100.2300
4+ $41.1201 $164.4804
5+ $39.8350 $199.1750
7+ $38.5501 $269.8507
9+ $37.2650 $335.3850
12+ $33.4100 $400.9200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,400 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess