EN
  • EN
  • DE
  • IT

LTC1728ES5-5#TRPBF

Part No LTC1728ES5-5#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Supervisors
Description IC MON TRPL MCRPWR TSOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Multi-Voltage Supervisor
Number of Voltages Monitored 3
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 3.086V, 4.675V, Adj
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package TSOT-23-5
Win Source Part Number 114309-LTC1728ES5-5#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1728ES5-5#TRPBF CAD Model

Description

LTC1728ES5-5#TRPBF - Microprocessor Supervisory Circuit

The LTC1728ES5-5#TRPBF is a high-performance microprocessor supervisory circuit designed by Linear Technology to monitor power supplies in digital systems. It ensures reliable operation and protection for microprocessors, microcontrollers, and other digital systems. This precision monitoring device is particularly suited for portable and space-constrained applications due to its small form factor.

With a fixed threshold voltage of 5V, the LTC1728ES5-5#TRPBF provides a precise monitoring system, ensuring that the supply voltage remains within the necessary operating limits. It offers a tight threshold accuracy of ±1.5% over the entire temperature range of -40°C to 85°C, which is essential for systems that require consistent performance and stability.

The device features a low power consumption with a typical supply current of only 10µA, which makes it an excellent choice for battery-powered equipment. This supervisory circuit comes in a compact SOT-23 package, allowing for easy integration into system designs without taking up significant board space.

One of the key features of the LTC1728ES5-5#TRPBF is its reset output, which remains asserted for a minimum of 200ms after the supply voltage has risen above the reset threshold. This reset timeout ensures that the system has sufficient time to stabilize before resuming operation, thus preventing any erroneous actions during power-up.

In addition to the reset function, the device includes a manual reset input that allows the user to trigger a system reset with an external pushbutton or logic signal. This feature enhances the flexibility and control for system maintenance and troubleshooting.

The LTC1728ES5-5#TRPBF is designed to be robust, with over-temperature protection and the ability to operate over a wide range of supply voltages, from 1.2V to 6V. This versatility ensures that it can be used in a variety of applications including computers, controllers, intelligent instruments, and portable electronics.

Overall, the LTC1728ES5-5#TRPBF from Linear Technology is a reliable and efficient solution for system voltage monitoring, providing the necessary features to maintain system integrity and prevent data corruption due to power anomalies.

You May Also Be Interested in

Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SOT143-4 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-143-4
Need more? Email Us
Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.4887
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.7872
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $1.4945
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.8896
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $1.0915
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 8UMAX
Need more? Email Us
Maxim Integrated
IC SUPERVISOR MPU VOLT MONITOR / Supervisor Open Drain or Open Collector 5 Channel 14-PDIP
Lowest to $17.7641

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.5300 $57.6500
12+ $9.4605 $113.5260
19+ $9.1648 $174.1312
26+ $8.8693 $230.6018
33+ $8.5736 $282.9288
44+ $7.6867 $338.2148
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,145 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess