EN
  • EN
  • DE
  • IT

CAT809RTBI-GT3

Part No CAT809RTBI-GT3
Manufacturer ON Semiconductor
Catalog PMIC - Supervisors
Description IC SUPERVISOR PUSH-PULL SOT-23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.63V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 012660-CAT809RTBI-GT3
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian CAT809RTBI-GT3 CAD Model

Description

ON Semiconductor CAT809RTBI-GT3 Microprocessor Supervisory Circuit

The ON Semiconductor CAT809RTBI-GT3 is a high-performance microprocessor supervisory circuit designed to monitor the power supply and system health of microprocessor systems. This compact, precision device ensures that your system's microprocessor is reset to a known state during power-up, power-down, or any unexpected system failure, thereby enhancing the reliability and robustness of your application.

Key Features

  • Precision Monitoring: With tight precision threshold voltages, the CAT809 provides accurate monitoring of the system voltage, ensuring the microprocessor has a stable operating environment.
  • Low Power Consumption: The device is optimized for low power consumption, making it suitable for battery-operated applications where power efficiency is critical.
  • Manual Reset Input: A manual reset input is available, providing a direct way to initiate a system reset from an external source.
  • Reset Timeout: It features a built-in delay on the reset output, which can be used to control the timing of the system's reset sequence, ensuring proper restart and initialization.
  • Compact Packaging: The CAT809RTBI-GT3 comes in a small 3-lead SOT-23 package, making it ideal for space-constrained applications without compromising on performance.
  • Temperature Range: It operates over a wide temperature range, making it suitable for industrial and automotive applications that require robust performance under varying environmental conditions.

Applications

The ON Semiconductor CAT809RTBI-GT3 is versatile and can be used in a variety of applications, including:

  • Microprocessor systems
  • Computers and computer peripherals
  • Portable/battery-powered equipment
  • Intelligent instruments
  • Automotive systems

In summary, the CAT809RTBI-GT3 from ON Semiconductor is a reliable and efficient solution for system monitoring and reset functionality, ensuring that your microprocessor-based applications maintain high performance and stability through all conditions.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SON
Lowest to $3.1279
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $1.0915
Microchip Technology
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.7872
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 8UMAX
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.6299
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.6274
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Lowest to $0.5910

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4917 $56.5455
280+ $0.4034 $112.9520
430+ $0.3909 $168.0870
595+ $0.3782 $225.0290
770+ $0.3656 $281.5120
1,025+ $0.3278 $335.9950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 56,900 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess