EN
  • EN
  • DE

BCM7356UPKFEBA1G

Part No BCM7356UPKFEBA1G
Manufacturer Broadcom Limited
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1009490-BCM7356UPKFEBA1G
Categories OEM Parts(A-B)
Manufacturer Broadcom Limited
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BCM7356UPKFEBA1G CAD Model

Description

The BCM7356UPKFEBA1G is a high-performance system-on-a-chip (SoC) from Broadcom, designed for use in advanced set-top box (STB) applications, particularly those involving satellite and cable television. This SoC integrates a powerful processor core, advanced video decoding capabilities, and a range of connectivity options to provide a comprehensive solution for delivering high-quality multimedia content. It supports high-definition video, advanced audio codecs, and interactive applications, making it suitable for a variety of STB deployments.

Applications:

  • Satellite Set-Top Boxes: Acts as the primary processing unit for satellite receivers, enabling the decoding and display of satellite television broadcasts.
  • Cable Set-Top Boxes: Serves as the core processor in cable boxes, facilitating the decoding and display of cable television channels.
  • Digital Video Recorders (DVRs): Provides the processing power and storage interface for recording and playing back television programs.
  • IPTV Set-Top Boxes: Supports the reception and decoding of television content delivered over internet protocol (IP) networks.
  • Hybrid Set-Top Boxes: Combines multiple reception methods (e.g., satellite, cable, and IP) in a single device.

Features:

  • High-Performance Processor: Provides ample processing power for handling demanding multimedia workloads, including video decoding, audio processing, and application execution.
  • Advanced Video Decoding: Supports a wide range of video codecs, including H.264, H.265 (HEVC), and VP9, enabling the playback of high-definition content.
  • Multiple Connectivity Options: Includes interfaces such as HDMI, USB, and Ethernet for connecting to various devices and networks.
  • Advanced Security Features: Incorporates security protocols to protect content from piracy and unauthorized access.
  • Support for Interactive Applications: Enables the development and execution of interactive TV applications.

Benefits:

  • High-Quality Video Playback: Delivers sharp, clear, and lifelike video images.
  • Smooth and Responsive User Interface: Provides a fluid and intuitive user experience.
  • Access to a Wide Range of Content: Enables access to both broadcast television and online streaming services.
  • Enhanced Security: Protects content from piracy and unauthorized access.
  • Cost-Effective Solution: Reduces the overall cost of set-top box development and manufacturing.

Additional Details:

The BCM7356UPKFEBA1G incorporates features such as advanced audio processing, graphics acceleration, and support for various middleware platforms. It is designed to provide a balance of performance and power efficiency, making it suitable for a variety of set-top box designs. Specific technical specifications, such as CPU clock speed, memory interface, and supported codecs, may vary depending on the specific implementation and board design. The inclusion of integrated security features ensures compliance with content protection requirements and enhances the overall security of the device.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Hewlett Packard
Need more? Email Us
Sony
Need more? Email Us
Intel
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Intel
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess