EN
  • EN
  • DE

BCM88130A1KFSBG

Part No BCM88130A1KFSBG
Manufacturer Broadcom Limited
Catalog OEM Parts (A - B)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1048838-BCM88130A1KFSBG
Categories OEM Parts(A-B)
Manufacturer Broadcom Limited
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BCM88130A1KFSBG CAD Model

Description

The BCM88130A1KFSBG is a StrataXGS® Trident series Ethernet switch silicon from Broadcom. It's designed for high-density, high-performance switching and routing applications in data centers and enterprise networks. This powerful chip enables advanced features such as VXLAN, NVGRE, and OpenFlow, which are crucial for modern software-defined networking (SDN) environments.

Applications

  • Data Center Switches: Used in top-of-rack (ToR) and spine switches to provide high-bandwidth connectivity between servers.
  • Enterprise Core Switches: Deployed in the core of enterprise networks to handle large volumes of traffic.
  • Cloud Computing Infrastructure: Enables efficient networking for cloud-based applications and services.
  • Software-Defined Networking (SDN): Supports OpenFlow and other SDN protocols for centralized network control.
  • Network Virtualization: Facilitates the creation of virtual networks using VXLAN and NVGRE.

Features

  • High-Density Ports: Supports a large number of Gigabit Ethernet (GbE) and 10 Gigabit Ethernet (10GbE) ports.
  • Advanced Switching and Routing: Offers Layer 2 and Layer 3 switching and routing capabilities.
  • VXLAN and NVGRE Support: Enables network virtualization by encapsulating Ethernet frames in IP packets.
  • OpenFlow Support: Allows centralized control of the switch using OpenFlow protocol.
  • Quality of Service (QoS): Provides advanced QoS features for prioritizing network traffic.
  • Security Features: Includes access control lists (ACLs) and other security mechanisms to protect the network.
  • Energy Efficient Design: Minimizes power consumption to reduce operating costs.

Benefits

  • Improved Network Performance: High port density and advanced switching features ensure efficient handling of network traffic.
  • Enhanced Network Scalability: VXLAN and NVGRE support enable the creation of large-scale virtual networks.
  • Simplified Network Management: OpenFlow support allows centralized control and automation of network functions.
  • Reduced Operating Costs: Energy-efficient design minimizes power consumption and reduces operating expenses.
  • Increased Network Agility: SDN capabilities enable rapid provisioning and reconfiguration of network resources.

Additional Details

The BCM88130A1KFSBG is typically packaged in a BGA (Ball Grid Array) for high-density mounting on printed circuit boards. It requires advanced system design and software development to fully utilize its capabilities. Detailed technical specifications, including port configurations, switching capacity, and power consumption, can be found in the product datasheet. This chip is a complex system-on-chip that requires significant expertise to implement in a network device.

You May Also Be Interested in

CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
TE Connectivity
Circular MIL Spec Backshells HEX40L-AB-00-23-A10-1
Need more? Email Us
CJT Connectors
Lowest to $0.0137
Generic
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1190
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
CJT Connectors
Lowest to $0.0869
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $238.0598 $238.0598
2+ $213.4329 $426.8658
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess