EN
  • EN
  • DE
  • IT

HCPL-060L

Part No HCPL-060L
Manufacturer Broadcom Limited
Catalog Optoisolators - Logic Output
Description High Speed LVTTL Compatible 3.3 Volt Optocouplers | OPTOISO 3.75KV OPN COLLECTOR 8SO
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Broadcom Limited
Packaging Tube
Inputs - Side 1/Side 2 1/0
Voltage - Isolation 3750Vrms
Common Mode Transient Immunity (Minimum) 10kV/μs
Input Type DC
Output Type Open Collector, Schottky Clamped
Current - Output / Channel 50mA
Data Rate 15MBd
Propagation Delay tpLH / tpHL (Maximum) 75ns, 75ns
Rise / Fall Time 24ns, 10ns
Voltage - Forward (Vf) 1.5V
Current - DC Forward (If) (Maximum) 20mA
Supply Voltage (V) 2.7V ~ 3.6V, 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SO Tall
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 731139-HCPL-060L
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HCPL-060L CAD Model

Description

The Broadcom Limited HCPL-060L is a high-gain, high-speed optocoupler. It is manufactured by Broadcom Limited.

  • Win Source Part Number: 731139
  • Applications: High-performance digital isolation
  • Output Stage: Open collector with Schottky clamping
  • Package: 8-SO Tall
  • Data Rate: 15MBd

You May Also Be Interested in

Renesas Electronics America
HI-SPEED OPTOCPLR SO-8
Lowest to $4.7954
Toshiba Semiconductor and Storage
OPTOISO 5KV 2CH OPN COL 8DIP
Lowest to $2.4541
Renesas Electronics America
SO-8
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV OPEN COLLECTOR 8DIP
Lowest to $3.3892
Sharp Microelectronics
ELECTRONIC COMPONENT OPTO
Lowest to $0.8211
Toshiba Semiconductor and Storage
PHOTOCOUPLER
Lowest to $1.0969
Renesas Electronics America
HI-SPD OPTOCPLR SO-5
Lowest to $2.2897
Renesas Electronics America
OPTOISO 2.5KV PUSH PULL 8SSOP
Need more? Email Us
Toshiba Semiconductor and Storage
PHOTOCOUPLER
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4858 $60.3438
22+ $5.1386 $113.0492
34+ $4.9650 $168.8100
49+ $4.6178 $226.2722
64+ $4.4442 $284.4288
79+ $4.2706 $337.3774
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess