EN
  • EN
  • DE

HEDM-5500#J13

Part No HEDM-5500#J13
Manufacturer Broadcom Limited
Catalog Encoders
Description ENCODER OPTICAL 2CHAN QUICK ASSM / Optical Encoder Rotary Incremental Round with Slot Straight Digital Through Hole PC Pin 1024CPR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Broadcom Limited
Series HEDM
Encoder Type Optical
Output Type Quadrature (Incremental)
Pulses per Revolution 1024
Operating Supply Voltage 5V
Actuator Type 8mm Open Center
Detent No
Built in Switch No
Mounting Chassis Mount, Motors
Orientation Vertical
Termination Style Terminal Pins
Win Source Part Number 775846-HEDM-5500#J13
Popularity Medium
Supply and Demand Status Limited
Family Name HEDM-5500
Introduction Date May 31, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Not Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian HEDM-5500#J13 CAD Model

Description

HEDM-5500#J13 from Broadcom Limited is an encoder component used in motion sensing and position feedback designs where reliable rotary input data is important. Devices in this category are commonly evaluated for industrial automation, motor control, printers, robotics, test equipment, and other systems that depend on accurate shaft monitoring and closed-loop control. Engineers typically consider this type of part when balancing precision, integration convenience, and long-term sourcing needs in embedded electromechanical assemblies. For design teams supporting existing platforms, HEDM-5500#J13 may also be relevant in maintenance, repair, and production continuity workflows. The currently available lifecycle status for this part is unknown, so supply planning should include direct manufacturer or authorized distributor verification before committing to new designs. RoHS compliance information is also not available in the provided input, and engineers should confirm the latest environmental compliance details, including RoHS and related declarations, using official Broadcom documentation before procurement or release.

You May Also Be Interested in

Alps Alpine
Through Hole-5P,12x11.7mm DIP Switches/SIP Switches RoHS
Lowest to $2.4739
Alps Alpine
Through Hole DIP Switches/SIP Switches RoHS
Lowest to $4.3657
Bourns Inc.
ENCODER MAG QUAD VERT PC PIN
Need more? Email Us
Grayhill Inc.
ENCODER OPTICAL QUAD PC PIN
Need more? Email Us
Bourns Inc.
ENCODER MAG QUAD VERT PC PIN
Need more? Email Us
Grayhill Inc.
ENCODER OPTICAL QUAD VERT PC PIN
Need more? Email Us
Bourns Inc.
ENCODER MECH QUAD VERT PC PIN
Need more? Email Us
Electroswitch
ENCODER MAG QUAD VERT PC PIN
Need more? Email Us
Grayhill Inc.
ENCODER OPTICAL QUAD VERT PC PIN
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess