EN
  • EN
  • DE

HEDS-9701#C54

Part No HEDS-9701#C54
Manufacturer Broadcom Limited
Catalog Encoders
Description ENCODER SMALL 2CH 100CPR TABLESS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Broadcom Limited
Status Active
Encoder Type Optical
Output Type Quadrature (Incremental)
Pulses per Revolution 100
Supply Voltage - Operating 5V
Actuator Type Codewheel Not Included
Detent No
Built in Switch No
Mounting Chassis Mount
Orientation Right Angle
Termination Style Terminal Pins
Win Source Part Number 016921-HEDS-9701#C54
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Quantity per package 50
Ultra Librarian 3D Model Ultra Librarian HEDS-9701#C54 CAD Model

Description

HEDS-9701#C54 Broadcom Limited

The HEDS-9701#C54 is a two-channel optical incremental encoder from Broadcom Limited. It is a right-angle encoder with a resolution of 100 counts per revolution (CPR). The encoder is housed in a compact package with a diameter of 20 mm and a height of 8 mm.

The HEDS-9701#C54 uses an optical sensing principle to detect the rotation of a shaft. The encoder contains a lensed LED source, an integrated circuit with detectors and output circuitry, and a codewheel that rotates between the emitter and detector IC. As the codewheel rotates, it interrupts the light path between the emitter and detector, generating two quadrature signals. The quadrature signals can be used to determine the direction and speed of rotation of the shaft.

The HEDS-9701#C54 is a high-performance, low-cost encoder that is ideal for a wide range of applications, including industrial automation, robotics, and medical devices. It is also suitable for use in consumer electronics products such as printers, scanners, and copiers.

Features

Two-channel optical incremental encoder 100 counts per revolution (CPR) Right-angle design Compact package with a diameter of 20 mm and a height of 8 mm High reliability and long life Easy to assemble and use Applications

Industrial automation Robotics Medical devices Consumer electronics Benefits

High performance and accuracy Low cost Compact size Easy to use How to use the HEDS-9701#C54

To use the HEDS-9701#C54, you will need to connect it to a microcontroller or other electronic device. The encoder has four output pins: two quadrature signals (A and B), an index pulse signal (Z), and a ground signal. The quadrature signals can be used to determine the direction and speed of rotation of the shaft. The index pulse signal can be used to mark a specific position on the shaft.

The encoder also has a power supply pin and a power enable pin. The power supply pin should be connected to a voltage source of 3.3 V or 5 V. The power enable pin can be used to control the power to the encoder.

Once the encoder is connected to the electronic device, you can begin using it to measure the rotation of the shaft. The quadrature signals can be used to determine the direction and speed of rotation. The index pulse signal can be used to mark a specific position on the shaft.

Example applications

Here are some example applications of the HEDS-9701#C54 encoder:

In industrial automation, the encoder can be used to measure the rotation of a motor shaft or other rotating component. This information can be used to control the speed and position of the component. In robotics, the encoder can be used to measure the rotation of a joint motor. This information can be used to control the position and orientation of the robot. In medical devices, the encoder can be used to measure the rotation of a pump shaft or other rotating component. This information can be used to control the flow of fluids or other substances. In consumer electronics, the encoder can be used to measure the rotation of a printer drum or scanner platen. This information can be used to control the position of the print head or scanner head. Conclusion

The HEDS-9701#C54 is a high-performance, low-cost encoder that is ideal for a wide range of applications. It is a compact and easy-to-use encoder that offers high reliability and long life.

You May Also Be Interested in

Bourns Inc.
ENCODER OPTICAL QUAD VERT PC PIN
Need more? Email Us
Bourns Inc.
ENCODER MECH QUAD VERT PC PIN
Need more? Email Us
Alps Alpine
ENCODER INCREM QUAD VERT PC PIN
Need more? Email Us
Grayhill Inc.
ENCODER OPTICAL QUAD VERT PC PIN
Need more? Email Us
Grayhill Inc.
ENCODER OPTICAL QUAD VERT PC PIN
Need more? Email Us
Broadcom Limited
ENC OPTICAL QUAD VERT TERMNL PIN
Need more? Email Us
Grayhill Inc.
ENCODER OPTICAL QUAD PC PIN
Need more? Email Us
Bourns Inc.
ENCODER MECH QUAD VERT PC PIN
Need more? Email Us
Alps Alpine
ENCODER MECH QUAD VERT PC PIN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess