EN
  • EN
  • DE

HSMP-3866-BLKG

Part No HSMP-3866-BLKG
Manufacturer Broadcom Limited
Catalog RF Diodes
Description RF DIODE PIN 50V SOT25-5  /  RF Diode PIN - 2 Pair CA + CC 50V 1 A SOT-25-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - RF
Mfr Broadcom Limited
Package Bulk
Product Status Obsolete
Diode Type PIN - 2 Pair CA + CC
Voltage - Peak Reverse (Max) 50V
Current - Max 1 A
Capacitance @ Vr, F 0.22pF @ 50V, 1MHz
Resistance @ If, F 1.5Ohm @ 100mA, 100MHz
Temperature Range - Operating 150°C (TJ)
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-25-5
Base Product Number HSMP-3866
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names 516-1907,HSMP3866BLKG,HSMP-3866-BLKG-ND
Standard Package 100
Win Source Part Number 994338-HSMP-3866-BLKG
Ultra Librarian 3D Model Ultra Librarian HSMP-3866-BLKG CAD Model

Description

The Broadcom Limited HSMP-3866-BLKG is a PIN-2 pair CA + CC diode with a capacitance of 0.22pF @ 50V, 1MHz and a peak reverse voltage of 50V. The product has a resistance of 1.5Ohm @ 100mA, 100MHz and a maximum current of 1A. The package is SC-74A, SOT-753 and the supplier device package is SOT-25-5. The temperature range for operation is 150 degrees Celsius (TJ). The product falls under the category of discrete semiconductor products>Diodes - RF and has an ECCN of EAR99. The supply and demand status is limited, and the MSL level is 1 (unlimited). The product is REACH unaffected and has an HTSUS of 8541.10.0080. The product is obsolete, and the estimated lead time is 49 weeks.

You May Also Be Interested in

STMicroelectronics
DIODE DAMPER/MOD VIDEO TO220FPAB
Need more? Email Us
Toshiba Semiconductor and Storage
DIODE PIN 180V 1A S-FLAT
Lowest to $1.5050
Infineon Technologies
DIODE RF SW 35V 100MA SCD-80
Lowest to $0.0818
Infineon Technologies
DIODE PIN PAR 80V 100MA TSLP-4-7
Lowest to $0.2668
Broadcom Limited
RF DIODE SCHOTTKY 70V SOT23-3
Lowest to $8.6029
Skyworks Solutions Inc.
DIODE RF PIN 50V 150MA 0402
Lowest to $3.2256
Vishay
DIODE RF PIN 30V 50MA DO35
Need more? Email Us
NXP / Nexperia
DIODE PIN 100V 100MA SOT323
Need more? Email Us
Broadcom Limited
DIODE PIN SWITCH 100V SOT-323
Lowest to $6.5292

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess