EN
  • EN
  • DE

HSMS-286C-TR1

Part No HSMS-286C-TR1
Manufacturer Broadcom Limited
Catalog RF Diodes
Description RF Diode Schottky 4V 3-Pin SOT-323 T/R / RF DIODE SCHOTTKY 4V SOT323
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Broadcom Limited
Packaging Tape and Reel
Status Obsolete
Diode Type Schottky - 1 Pair Series Connection
Voltage - Peak Reverse (Maximum) 4V
Capacitance at Vr, F 0.25pF at 0V, 1MHz
Temperature Range - Operating 150°C
Manufacturer Package SC-70, SOT-323
Supplier Device Package SOT-323
Family Part Number HSMS-286C
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 731249-HSMS-286C-TR1
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name HSMS-286C
Introduction Date May 29, 2001
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian HSMS-286C-TR1 CAD Model

Description

The HSMS-286C-TR1 is a Schottky diode manufactured by Broadcom Limited (formerly Avago Technologies). These diodes are designed for high-frequency applications, such as mixers, detectors, and switches, due to their fast switching speed and low forward voltage drop. They are commonly used in RF and microwave circuits.

Applications:

  • RF Mixers: Mixing signals to convert frequencies in radio frequency circuits.
  • RF Detectors: Detecting the presence of RF signals.
  • RF Switches: Switching RF signals on and off.
  • Sampling Circuits: Sampling high-frequency signals.
  • Voltage Clamping: Protecting sensitive circuits from overvoltage conditions.
  • Wireless Communication: Used in various components of wireless communication systems.

Features:

  • Low Forward Voltage Drop: Minimizes power loss and improves circuit efficiency.
  • Fast Switching Speed: Enables high-frequency operation.
  • Low Capacitance: Reduces signal distortion and improves high-frequency performance.
  • Surface Mount Package: Designed for automated assembly.
  • RoHS Compliant: Complies with environmental regulations.
  • Small Size: Allows for compact circuit designs.

Benefits:

  • Improved Circuit Performance: Fast switching speed and low forward voltage drop enhance circuit performance at high frequencies.
  • Reduced Power Consumption: Low forward voltage drop minimizes power loss.
  • Simplified Circuit Design: Small size and surface mount package simplify circuit layout and assembly.
  • Increased Reliability: Robust construction ensures long-term performance and reliability.
  • Lower System Cost: Cost-effective solution for high-frequency applications.
  • Enhanced Signal Detection: Enables efficient detection of RF signals.

Additional Details:

The HSMS-286C-TR1 typically has a forward voltage of around 0.34 V at 1 mA and a total capacitance of approximately 0.7 pF. Consult the Broadcom datasheet for detailed specifications, including maximum ratings, thermal characteristics, and S-parameter data.

You May Also Be Interested in

NXP / Nexperia
DIODE PIN 100V 100MA SOT323
Need more? Email Us
NXP / Nexperia
DIODE PIN GP 50V 50MA SOT-23
Lowest to $4.3657
Broadcom Limited
DIODE SCHOTTKY 30V 430MA SOT-323
Need more? Email Us
Infineon Technologies
DIODE RF SW 35V 100MA SCD-80
Lowest to $0.0818
ON Semiconductor
DIODE SCHOTTKY 7V 200MW SOD-323
Lowest to $0.1382
M/A-Com Technology Solutions
SCHOTTKY PLASTIC LEAD-FREE ZBD
Lowest to $1.4015
Nexperia USA Inc.
DIODE SCHOTTKY 4V 30MA SOT23
Need more? Email Us
Vishay
DIODE BAND SW SOD80 MINIMELF
Need more? Email Us
Toshiba Semiconductor and Storage
DIODE PIN 180V 1A S-FLAT
Lowest to $1.5050

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9036 $58.7340
160+ $0.7414 $118.6240
245+ $0.7183 $175.9835
335+ $0.6951 $232.8585
430+ $0.6720 $288.9600
580+ $0.6024 $349.3920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,920 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess