EN
  • EN
  • DE

MUN2215ZT1

Part No MUN2215ZT1
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single, Pre - Biased
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single,Pre - Biased
Manufacturer ON Semiconductor
Win Source Part Number 330966-MUN2215ZT1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MUN2215ZT1 CAD Model

Description

The MUN2215ZT1 is a high-performance, surface-mountable transistor from ON Semiconductor, a leading provider of semiconductor-based solutions. This PNP transistor is designed for general-purpose amplifier and switching applications, offering a compact and efficient solution for a wide range of electronic circuits.

Key Features

  • Transistor Type: PNP Bipolar Junction Transistor (BJT)
  • Package: SOT-223, a small outline transistor package that is ideal for automated assembly processes.
  • Collector-Emitter Voltage (VCEO): 50V, providing a good balance between performance and reliability for most low to medium voltage applications.
  • Collector Current (IC): Up to 600 mA, suitable for driving moderate loads in a circuit.
  • Power Dissipation: Capable of dissipating up to 1.5W, which helps in maintaining stability and performance under varying operating conditions.
  • DC Current Gain (hFE): High hFE level, ensuring efficient current amplification in the active region of operation.
  • Complementary NPN Type: The MUN2215ZT1 has a complementary NPN transistor available, which allows for the creation of push-pull amplifier configurations and other complementary applications.

Applications

The MUN2215ZT1 is versatile and can be used in various electronic applications, including:

  • Signal amplification in audio and video equipment
  • Driver stages in amplifiers and switches
  • Power management in portable and battery-operated devices
  • Control circuits in embedded systems
  • Interface circuits between high-power and low-power components

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The MUN2215ZT1 is manufactured with stringent quality control processes, ensuring reliable performance and longevity in the field. Its robust design makes it suitable for commercial and industrial environments.

Environmental Compliance

The MUN2215ZT1 transistor is compliant with RoHS (Restriction of Hazardous Substances), which means it adheres to environmental regulations by limiting the use of certain hazardous materials in its construction. This compliance reflects ON Semiconductor's dedication to environmental responsibility and the production of eco-friendly products.

You May Also Be Interested in

Rohm Semiconductor
TRANS PREBIAS NPN 0.1A SST3
Lowest to $0.0874
Infineon Technologies
BCR 523 E6433 Infineon Technologies Digital Transistors NPN Silicon Digital TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
BCR 533 E6327 Infineon Technologies Digital Transistors NPN Silicon Digital TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us
Nexperia USA Inc.
TRANS PREBIAS NPN 50V TO236AB
Lowest to $0.5821
MICROSS/On Semiconductor
TRANS PREBIAS
Lowest to $0.0437
Yangzhou yangjie electronic co., ltd
Pre-Biased Bipolar Transistor (BJT) 50V 100mA 150mW Surface Mount SOT-363
Lowest to $0.0446
Infineon Technologies
BCR 141 E6433 Infineon Technologies Digital Transistors NPN Silicon Digital TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
BCR 183 E6327 Infineon Technologies Digital Transistors PNP Silicon Digital TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
BCR 192 E6327 Infineon Technologies Digital Transistors PNP Silicon Digital TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess