EN
  • EN
  • DE
  • IT

HSMW-C191

Part No HSMW-C191
Manufacturer Broadcom Limited
Catalog LED Indication - Discrete
Description LED Uni-Color White 2-Pin Chip LED T/R / LED COOL WHITE DIFFUSED 0603 SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Broadcom Limited
Packaging Reel - TR
Status Active
Color White, Cool
Lens Color White
Lens Transparency Diffused
Millicandela Rating 200mcd
Lens Style/Size Rectangle with Flat Top, 1.00mm x 1.60mm
Forward Voltage 3.6V
Current - Test 20mA
Viewing Angle 140°
Mounting SMD (SMT)
Case / Package Chip LED
Height (Max) 0.60mm
Win Source Part Number 1044126-HSMW-C191
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name HSMW-C191
Introduction Date January 01, 2002
ECCN EAR99
Country of Origin Taiwan, China
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian HSMW-C191 CAD Model

Description

The HSMW-C191 is a surface-mount, high-brightness LED manufactured by Broadcom Limited. It's designed for applications requiring a highly visible indicator light. This LED is commonly used in various electronic devices and systems where visual signaling is needed.

Applications

  • Front panel indicators for electronic equipment.
  • Status indicators for industrial control systems.
  • Backlighting for LCD displays and keypads.
  • Automotive lighting applications.
  • Consumer electronics indicators.

Features

  • High brightness output.
  • Surface mount technology (SMT) package.
  • Wide viewing angle.
  • Industry-standard footprint.
  • Available in various colors (check datasheet for specific colors).

Benefits

  • Improved visibility: High brightness ensures clear visibility even in bright ambient light.
  • Easy assembly: SMT package simplifies the manufacturing process and reduces assembly costs.
  • Wide viewing angle: Provides a clear view of the indicator from various angles.
  • Standard footprint: Allows for easy replacement and upgrade in existing designs.

Additional Details

The HSMW-C191 is typically available in various colors. It's essential to consult the datasheet to determine the specific color, luminous intensity, forward voltage, and other electrical characteristics. The SMT package allows for automated pick-and-place assembly, improving manufacturing efficiency. The LED is designed to operate within a specified temperature range, and it's crucial to consider thermal management to ensure long-term reliability. Proper current limiting is required to prevent damage to the LED. The datasheet provides detailed information on recommended operating conditions and performance characteristics.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Single Color LEDs Green, 570nm 9mcd, 2mA
Lowest to $0.1631
Tiancheng Hi-Tech Co., Ltd.
200mW SMD5050-6P LED Indication - Discrete RoHS
Need more? Email Us
Bivar Inc.
LED WARM WHITE DIFF 6PLCC SMD / White, Warm 4500K LED Indication - Discrete 3.3V 6-SMD, J-Lead
Need more? Email Us
Hubei KENTO Electronic Stock Corporation
Red, Yellow Green 633nm 578nm LED Indication - Discrete 2.4V 2.3V SMD-4P,1.6x1.5mm
Lowest to $0.0282
Stanley Electric Co
LED WHITE DIFFUSED 2PLCC SMD / White LED Indication - Discrete 3.3V 2-PLCC
Lowest to $1.1524
Everlight Electronics Co Ltd
Red 632nm LED Indication - Discrete Through Hole,D=3mm
Lowest to $0.0310
Kingbright
LED RED DIFFUSED T-1 T/H
Need more? Email Us
Shenzhen Yongyutai Electronics Co., Ltd.
Emerald Green 525nm LED Indication - Discrete 2.4V~3.1V 0805
Lowest to $0.0110
Lumex Opto/Components Inc.
LED RED CLEAR 1206 SMD
Lowest to $0.2843

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0147 $60.8820
135+ $0.8326 $112.4010
210+ $0.8066 $169.3860
290+ $0.7806 $226.3740
375+ $0.7545 $282.9375
500+ $0.6765 $338.2500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,324 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess