EN
  • EN
  • DE

MGA-22103-BLKG

Part No MGA-22103-BLKG
Manufacturer Broadcom Limited
Catalog RF Amplifiers
Description 2.5-2.7 GHz WiMAX Power Amplifi er Module | IC AMP 802.16 WIMAX 2.5GHZ 16QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Broadcom Limited
Packaging Bulk
Status Obsolete
Frequency 2.5GHz ~ 2.7GHz
P1dB 31dBm
Gain 34dB
RF Type 802.16 WiMAX
Supply Voltage (V) 3V ~ 5V
Supply Current 13mA
Test Frequency 2.5GHz ~ 2.7GHz
Manufacturer Package 16-VQFN Exposed Pad
Supplier Device Package 16-QFN (4x4)
Manufacturer Pack Quantity 100
MSL Level 3 (168 Hours)
Win Source Part Number 1221822-MGA-22103-BLKG
Manufacturer Homepage www.avagotech.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MGA-22103-BLKG CAD Model

Description

The MGA-22103-BLKG is a low-noise amplifier (LNA) manufactured by Broadcom Limited. This LNA is designed for wireless communication systems, offering high gain and low noise figure to improve receiver sensitivity.

Applications:

  • GPS Receivers: Amplifies the weak GPS signals for accurate positioning.
  • Cellular Handsets: Improves receiver sensitivity in mobile phones.
  • Wireless LAN (WLAN) Devices: Enhances signal reception in Wi-Fi routers and adapters.
  • Bluetooth Devices: Boosts the signal strength for reliable Bluetooth communication.
  • Satellite Radio: Amplifies satellite radio signals for clear audio reception.

Features:

  • Low Noise Figure: Minimizes the noise added to the received signal, improving sensitivity.
  • High Gain: Provides significant amplification of the input signal.
  • Integrated Matching Network: Simplifies design and reduces external component count.
  • Small Package Size: Suitable for compact wireless devices.
  • Low Current Consumption: Extends battery life in portable applications.

Benefits:

  • Improved Receiver Sensitivity: Enables reception of weaker signals, increasing range and reliability.
  • Extended Battery Life: Low current consumption minimizes power drain.
  • Simplified Design: Integrated matching network reduces design complexity and component count.
  • Compact Solution: Small package size allows for integration into space-constrained devices.
  • Enhanced Performance: High gain and low noise figure provide optimal signal amplification.

Additional Details:

The MGA-22103-BLKG typically operates at a specific frequency range (e.g., 1.5 GHz) depending on its intended application. The datasheet provides detailed information on the operating frequency, gain, noise figure, and input/output impedance. The device requires a DC bias voltage for operation and may also require external decoupling capacitors to filter noise from the power supply.

The integrated matching network is designed to provide optimal impedance matching to the input and output ports, minimizing signal reflections and maximizing power transfer. This simplifies the design process and reduces the need for external matching components.

You May Also Be Interested in

Mini-Circuits
IC RF AMP CELLULAR 0HZ-4GHZ 4SMD
Lowest to $9.5165
Analog Devices Inc.
IC RF AMP GPS 7GHZ-13.5GHZ DIE
Need more? Email Us
CML Microcircuits
IC AMP GPS 130MHZ-950MHZ 28WQFN
Lowest to $83.5821
Infineon Technologies
0GHz~2.8GHz 18dB 2.75V 1.8dB 7dBm 20mA SOT-343-4 RF Amplifiers RoHS
Lowest to $8.7314
Renesas Electronics America
IC AMP GPS 50MHZ-160MHZ 28VFQFPN
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 2GHZ-4GHZ 24QFN
Lowest to $130.9702
Mini-Circuits
IC AMP CELLULAR 0HZ-4GHZ SOT89
Lowest to $4.1168
Guerrilla RF, Inc.
GRF5536 Guerrilla RF RF Amplifier High Linearity Power Amplifier, OP1dB >32.0 dBm; 3.4 - 3.8 GHz datasheet, inventory, & pricing.
Lowest to $10.1866
Mini-Circuits
IC AMP CELLULAR 0HZ-7GHZ SOT89
Lowest to $4.4239

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7932 $58.7592
15+ $8.0353 $120.5295
23+ $7.7847 $179.0481
31+ $7.5329 $233.5199
40+ $7.2823 $291.2920
54+ $6.5292 $352.5768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,600 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess