EN
  • EN
  • DE

PAN101BOI-208

Part No PAN101BOI-208
Manufacturer Broadcom Limited
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Broadcom Limited
Win Source Part Number 268037-PAN101BOI-208
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PAN101BOI-208 CAD Model

Description

The PAN101BOI-208 is a Bluetooth module manufactured by Broadcom Limited. This compact module provides a complete Bluetooth solution, integrating the necessary hardware and software components for wireless communication. It is designed for easy integration into a variety of applications, providing reliable and efficient connectivity.

Applications

  • Wireless Audio Devices: Used in Bluetooth speakers, headphones, and other audio devices for wireless streaming.
  • IoT Devices: Integrated into IoT devices such as sensors, actuators, and gateways for wireless data transfer.
  • Medical Devices: Employed in medical devices for remote monitoring and data transmission.
  • Industrial Automation: Utilized in industrial automation systems for wireless control and monitoring of equipment.
  • Automotive Applications: Used in automotive applications such as Bluetooth car kits and infotainment systems.

Features

  • Bluetooth v2.1 + EDR: Supports Bluetooth v2.1 + EDR (Enhanced Data Rate) for faster data transfer rates.
  • Compact Size: Small form factor for easy integration into space-constrained applications.
  • Integrated Antenna: Features an integrated antenna for reliable wireless communication.
  • Low Power Consumption: Designed for low power consumption, making it suitable for battery-powered devices.
  • UART Interface: Provides a UART (Universal Asynchronous Receiver/Transmitter) interface for easy communication with microcontrollers.

Benefits

  • Wireless Connectivity: Provides reliable wireless connectivity for a variety of applications.
  • Easy Integration: Designed for easy integration into existing systems.
  • Reduced Development Time: Simplifies the development process by providing a complete Bluetooth solution.
  • Cost-Effective: Provides a cost-effective solution for adding Bluetooth connectivity to devices.
  • Improved Performance: High data transfer rates ensure fast and reliable communication.

The PAN101BOI-208 module is typically surface mounted onto a PCB (Printed Circuit Board). It operates on a 3.3V power supply. It is suitable for a wide range of applications requiring Bluetooth connectivity, from consumer electronics to industrial automation.

You May Also Be Interested in

NVIDIA
Lowest to $35.9055
NEC-TOKIN
Need more? Email Us
ON Semiconductor
Need more? Email Us
AVX Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
NVIDIA
Need more? Email Us
NEC
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
Allegro MicroSystems, LLC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess