EN
  • EN
  • DE

PEX8516-BB25BIG

Part No PEX8516-BB25BIG
Manufacturer Broadcom Limited
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Broadcom Limited
Win Source Part Number 273069-PEX8516-BB25BIG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PEX8516-BB25BIG CAD Model

Description

The PEX8516-BB25BIG is a PCI Express (PCIe) switch manufactured by Broadcom. It functions as a high-performance interconnect solution, enabling multiple devices to connect to a single PCIe host interface. This switch finds applications in servers, storage systems, and other high-bandwidth environments where maximizing PCIe connectivity is essential. By providing multiple PCIe ports, the switch enhances system flexibility and overall performance.

Applications

  • Server Platforms: Connecting multiple network cards, storage controllers, and accelerators.
  • Storage Systems: Enabling high-speed data transfer between numerous storage devices and the host system.
  • Networking Equipment: Providing multiple PCIe ports for connecting various network interfaces.
  • Industrial PCs: Extending PCIe capabilities for specialized applications.
  • High-Performance Computing: Supporting multiple GPUs or other high-bandwidth peripherals.

Features

  • PCIe Gen2 Switch: Compliant with PCI Express Gen2 specifications.
  • 16 Lanes: Provides a high number of PCIe lanes for connecting devices.
  • Non-Blocking Architecture: Maximizes data throughput by preventing bottlenecks.
  • Advanced Error Reporting: Aids in debugging and troubleshooting.
  • Hot-Plug Support: Enables insertion and removal of PCIe cards without system shutdown (subject to OS and hardware support).
  • Flexible Port Configuration: Allows for customization of port assignments.

Benefits

  • Increased Connectivity: Enables the connection of more PCIe devices.
  • Improved Performance: High-speed data transfer and non-blocking architecture enhance system performance.
  • Enhanced Flexibility: Adaptable port configurations for various applications.
  • Simplified System Design: Facilitates the integration of multiple PCIe devices.
  • Increased Reliability: Error reporting and hot-plug support minimize downtime.

Additional Details

The PEX8516-BB25BIG utilizes a non-blocking architecture to ensure high performance, especially in environments with demanding data transfer requirements. The advanced error reporting features provide detailed diagnostic information, which helps to identify and resolve system issues efficiently. The device typically comes in a BGA (Ball Grid Array) package.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
NEC-TOKIN
Need more? Email Us
AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
EPCOS (TDK)
Lowest to $0.9390
EPCOS (TDK)
Need more? Email Us
Samsung
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.1836 $70.3672
5+ $28.8692 $144.3460
7+ $27.9672 $195.7704
9+ $27.0640 $243.5760
12+ $26.1619 $313.9428
15+ $23.4557 $351.8355
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,300 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess