EN
  • EN
  • DE

PEX8796-AA80BI G

Part No PEX8796-AA80BI G
Manufacturer Broadcom Limited
Catalog OEM Parts (O - R)
Description PCI Express Gen3 Switch 1156-Pin FCBGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1015987-PEX8796-AA80BI G
Categories OEM Parts(O-R)
Manufacturer Broadcom Limited
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PEX8796-AA80BI G CAD Model

Description

The PEX8796-AA80BI G is a PCIe (Peripheral Component Interconnect Express) Gen3 switch from Broadcom Limited. It is a high-performance, low-latency switch designed to provide connectivity between multiple PCIe endpoints, such as GPUs, network interface cards (NICs), and storage devices. It enables the creation of complex PCIe topologies in servers, workstations, and other high-performance computing platforms.

Applications:

  • Servers: Used in server systems to provide connectivity between multiple PCIe devices, such as GPUs, NICs, and storage controllers.
  • Workstations: Employed in professional workstations for connecting high-performance graphics cards, storage devices, and other peripherals.
  • Data Centers: Integrated into data center infrastructure for expanding PCIe connectivity and improving system performance.
  • High-Performance Computing (HPC): Utilized in HPC clusters for interconnecting compute nodes and accelerating data transfer.

Features:

  • PCIe Gen3 Support: Compliant with the PCIe Gen3 standard, providing high bandwidth and low latency.
  • 96 Lanes: Offers 96 PCIe lanes, allowing for flexible configuration of PCIe devices.
  • Non-Transparent Bridging (NTB): Supports NTB functionality for creating isolated PCIe domains.
  • Hot-Plug Support: Enables hot-plugging of PCIe devices, allowing for easy maintenance and upgrades.
  • Advanced Error Reporting: Provides advanced error reporting capabilities for diagnosing and troubleshooting PCIe issues.
  • Low Latency: Designed for low latency, ensuring quick data transfer between PCIe devices.

Benefits:

  • Increased System Performance: Enhances overall system performance by providing high-bandwidth PCIe connectivity.
  • Improved Scalability: Enables the creation of scalable PCIe topologies, allowing for expansion of system capabilities.
  • Enhanced Flexibility: Offers flexible configuration options for connecting various PCIe devices.
  • Simplified System Management: Provides advanced management features for monitoring and controlling PCIe devices.

Additional Details:

The PEX8796-AA80BI G supports various PCIe features, such as peer-to-peer transfers, DMA (Direct Memory Access), and interrupt handling. It is typically packaged in a BGA (Ball Grid Array) package. The device requires a specific power supply voltage (typically 1.0V or 1.2V) and has specific thermal management requirements. Detailed specifications, including lane configurations, NTB settings, and power consumption, are available in the product datasheet.

You May Also Be Interested in

Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Rockwell
Need more? Email Us
Yageo
Need more? Email Us
Intel
Lowest to $18.4668
KOA Speer
Need more? Email Us
Rockwell
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess