EN
  • EN
  • DE

QPDS-S702

Part No QPDS-S702
Manufacturer Broadcom Limited
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Broadcom Limited
Win Source Part Number 286119-QPDS-S702
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian QPDS-S702 CAD Model

Description

The Broadcom QPDS-S702 is a high-performance optical transceiver designed for short-reach, high-bandwidth data communication applications. This module is engineered for use in data centers, enterprise networking, and other environments requiring reliable and efficient data transmission over multimode fiber. It's characterized by its low power consumption and compact form factor, making it well-suited for high-density deployments.

Applications:

  • Data Centers: Used for interconnecting servers, switches, and storage devices within data centers.
  • Enterprise Networking: Provides high-speed connectivity for critical network infrastructure.
  • Storage Area Networks (SAN): Enables reliable data transfer between storage devices and servers.
  • High-Performance Computing (HPC): Facilitates fast data transfer between compute nodes in HPC clusters.
  • Short-Reach Interconnects: Ideal for short-distance, high-bandwidth connections between devices within a rack or adjacent racks.

Features:

  • High Bandwidth: Supports data rates up to 100 Gbps or more, depending on the specific configuration.
  • Low Power Consumption: Designed for energy efficiency, minimizing operating costs and reducing heat generation.
  • Compact Form Factor: Small size allows for high-density port configurations, maximizing space utilization.
  • Digital Diagnostics Monitoring (DDM): Provides real-time monitoring of key transceiver parameters, enabling proactive network management.
  • 850nm Wavelength: Operates in the 850nm wavelength range, optimized for multimode fiber.
  • Industry Standard Compliance: Compliant with relevant industry standards, ensuring interoperability with other network devices.

Benefits:

  • Increased Throughput: Enables higher data transfer rates, improving overall network performance and reducing latency.
  • Reduced Power Costs: Lower power consumption translates to significant energy savings over the lifetime of the device.
  • Simplified Integration: Standard compliance simplifies integration into existing network architectures, reducing deployment time and costs.
  • Enhanced Reliability: Robust design and high-quality components ensure reliable data transmission in demanding environments.
  • Improved Network Monitoring: DDM functionality allows for proactive monitoring and troubleshooting, minimizing downtime and maximizing network availability.
  • Scalable Solution: Supports future bandwidth upgrades and expansions, protecting investments in network infrastructure.

Additional Details:

The QPDS-S702 transceiver utilizes multimode fiber for data transmission, typically with an MPO connector. It incorporates advanced equalization and clock recovery techniques to ensure signal integrity over various link distances. The Digital Diagnostics Monitoring (DDM) feature provides real-time information about the transceiver's operating parameters, such as optical power, temperature, and voltage. This DDM functionality enables network administrators to proactively monitor the health of the transceiver and identify potential issues before they impact network performance. Its low power consumption and compact size make it an ideal choice for high-density data center environments where space and energy efficiency are critical.

You May Also Be Interested in

Qualcomm
Lowest to $11.4253
EPCOS (TDK)
Need more? Email Us
Infineon Technologies
Need more? Email Us
Broadcom Limited
Lowest to $0.8166
Infineon Technologies
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
AMCC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5640 $62.5600
95+ $1.2834 $121.9230
140+ $1.2432 $174.0480
195+ $1.2032 $234.6240
250+ $1.1630 $290.7500
335+ $1.0427 $349.3045
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,500 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess