ON Semiconductor NCP304LSQ18T Voltage Detector
The ON Semiconductor NCP304LSQ18T is a precision voltage detector designed for the most demanding applications that require a high degree of voltage monitoring accuracy. This compact, low-power device is an essential component for power management systems, ensuring reliable operation and protection for sensitive electronics.
Key Features
- Voltage Threshold: The NCP304LSQ18T is preset with a threshold voltage of 1.8V, making it ideal for low-voltage applications.
- Low Power Consumption: With quiescent current as low as 0.8 µA, this voltage detector helps to prolong battery life in portable devices.
- High Accuracy: It offers a tight threshold voltage tolerance, ensuring precise monitoring and control of the power supply voltage.
- Fast Response Time: The device reacts quickly to voltage changes, providing timely system responses to prevent potential damage.
- Temperature Range: It operates over a wide temperature range, from -40°C to +85°C, suitable for various environmental conditions.
- Package: Supplied in a compact 5-pin SC-70 package, the NCP304LSQ18T saves valuable board space in space-constrained applications.
Applications
The NCP304LSQ18T is versatile and can be used in a variety of applications, including:
- Portable and battery-powered devices
- Microprocessor/microcontroller reset circuits
- Memory battery backup circuits
- Power failure detection
- System power-on reset
Why Choose the NCP304LSQ18T?
ON Semiconductor's NCP304LSQ18T voltage detector is a reliable choice for designers looking to incorporate voltage monitoring with minimal power consumption. Its precision and responsiveness make it an excellent choice for safeguarding critical systems and ensuring consistent performance. Whether you're developing consumer electronics, industrial controls, or automotive systems, the NCP304LSQ18T provides the protection and reliability required for your applications.