EN
  • EN
  • DE

BCM7362VPKFEBA1G

Part No BCM7362VPKFEBA1G
Manufacturer Broadcom Limited
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1048781-BCM7362VPKFEBA1G
Categories OEM Parts(A-B)
Manufacturer Broadcom Limited
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BCM7362VPKFEBA1G CAD Model

Description

The BCM7362VPKFEBA1G is a system-on-a-chip (SoC) manufactured by Broadcom Limited, designed primarily for use in advanced set-top boxes (STBs) and digital video recorders (DVRs). This SoC integrates a powerful CPU, advanced video decoding capabilities, and a range of connectivity options to deliver a high-performance multimedia experience.

Applications:

  • High-definition set-top boxes (STBs)
  • Digital video recorders (DVRs)
  • IPTV clients
  • Cable and satellite receivers
  • Hybrid STB solutions

Features:

  • High-performance processor: Provides sufficient processing power for complex applications and multitasking.
  • Advanced video decoding: Supports various video codecs, including H.264, MPEG-2, and VC-1, ensuring high-quality video playback.
  • Integrated graphics processing unit (GPU): Enhances graphics capabilities for smooth user interfaces and gaming.
  • Extensive connectivity options: Includes HDMI, USB, Ethernet, and PCIe interfaces for seamless integration with other devices.
  • Advanced security features: Incorporates hardware-based security mechanisms to protect content and prevent unauthorized access.

Benefits:

  • Improved performance: The processor ensures smooth and responsive performance, even with demanding applications.
  • Enhanced video quality: The advanced video decoding capabilities deliver stunning high-definition video playback.
  • Seamless connectivity: The wide range of connectivity options enables easy integration with other devices and networks.
  • Robust security: The hardware-based security features protect content and prevent piracy.
  • Reduced system cost: The integrated design reduces the number of discrete components required, lowering overall system cost.

Additional Details:

The BCM7362VPKFEBA1G supports various memory configurations, including DDR3 and DDR4. Its power-efficient design minimizes power consumption and heat dissipation. It's commonly used in STBs that support over-the-top (OTT) streaming, interactive TV, and home networking features.

While specific clock speeds, memory capacities, and other detailed specifications depend on the implementation, the BCM7362VPKFEBA1G is recognized as a versatile SoC for set-top box applications, offering a balance of performance, features, and cost-effectiveness. The specific features might include support for advanced audio codecs and multiple display outputs.

You May Also Be Interested in

CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
ADI Electronics
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Generic
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Murata Electronics North America
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess