EN
  • EN
  • DE

PI74LPT244HA

Part No PI74LPT244HA
Manufacturer Pericom
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 988442-PI74LPT244HA
Categories OEM Parts(O-R)
Manufacturer Pericom
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PI74LPT244HA CAD Model

Description

The PI74LPT244HA is an octal buffer/line driver with three-state outputs manufactured by Pericom Semiconductor Corp (now Diodes Incorporated). This device is designed to increase the drive capability of digital signals, making it suitable for driving heavily loaded buses or long transmission lines. The three-state outputs allow the device to be effectively disconnected from the bus when not actively driving, preventing contention.

Applications:

  • Bus interface circuits
  • Memory addressing
  • Data buffering
  • Line driving
  • Microprocessor systems

Features:

  • Octal buffer/line driver: Provides eight independent buffers in a single package.
  • Three-state outputs: Allows the outputs to be high, low, or high-impedance.
  • High output drive capability: Can drive heavily loaded buses.
  • Low input current: Minimizes loading on the driving signal.
  • Wide operating voltage range: Compatible with various logic families.
  • Fast propagation delay: Ensures minimal signal delay through the device.

Benefits:

  • Improved signal integrity: Increases the drive capability of signals, reducing signal degradation.
  • Reduced bus loading: Minimizes the impact of the buffer on the bus.
  • Increased system performance: Fast propagation delay ensures minimal impact on system speed.
  • Simplified system design: Provides a convenient and efficient way to buffer and drive signals.

Additional Details:

The PI74LPT244HA is typically available in a DIP or SOIC package. The device features an output enable (OE) pin that controls the state of the outputs. When OE is low, the outputs are enabled; when OE is high, the outputs are in the high-impedance state. Detailed specifications, including supply voltage range, input voltage levels, output current capability, and propagation delay, can be found in the product datasheet. Understanding the loading requirements for the lines being driven is essential for choosing the correct buffer. This information should be found on the datasheet.

You May Also Be Interested in

Essentra Components
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
KOA Speer
Need more? Email Us
KOA Speer
Need more? Email Us
Yageo
Need more? Email Us
World Produts Inc.
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess