The TTB8100 is a high-performance, fully integrated DOCSIS 3.1 compliant cable modem termination system (CMTS) upstream burst receiver. This device is designed to meet the demanding requirements of modern cable networks, providing reliable and efficient data transmission. Broadcom Limited's TTB8100 offers advanced features and robust performance, making it suitable for a wide range of CMTS applications.
Applications
- Cable Modem Termination Systems (CMTS)
- Upstream Burst Receiver Applications
- High-Speed Data Networks
- DOCSIS 3.1 compliant systems
Features
- DOCSIS 3.1 Compliant: Fully compliant with the DOCSIS 3.1 standard for high-speed data transmission.
- Integrated Upstream Burst Receiver: Includes a fully integrated upstream burst receiver, simplifying design and reducing component count.
- High Performance: Delivers high performance with excellent sensitivity and dynamic range.
- Low Power Consumption: Designed for low power consumption, reducing operating costs and improving energy efficiency.
- Advanced Modulation Support: Supports advanced modulation schemes for efficient data transmission.
Benefits
- Improved Network Performance: Enhances network performance with high-speed data transmission and low latency.
- Simplified System Design: Simplifies system design with an integrated upstream burst receiver.
- Reduced Operating Costs: Low power consumption reduces operating costs and improves energy efficiency.
- Enhanced Reliability: Provides enhanced reliability with robust performance and advanced features.
- Future-Proof Design: DOCSIS 3.1 compliance ensures compatibility with future network upgrades and technologies.
Additional Details
The TTB8100 is designed to operate in a wide range of environmental conditions. It supports various modulation formats, including QAM and OFDM, to optimize data transmission rates. The device also includes advanced error correction capabilities to ensure reliable data delivery. Its compact size and low power consumption make it an ideal choice for space-constrained applications.