EN
  • EN
  • DE

BS62LV2006STCG70

Part No BS62LV2006STCG70
Manufacturer BSI
Catalog HOT - SALES and EOL Components (B - C)
Description SRAM Chip Async Single 2.5V/3.3V/5V 2M-bit 256K x 8 70ns 32-Pin STSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer BSI
Win Source Part Number 237122-BS62LV2006STCG70
Popularity Low
Supply and Demand Status Limited
Family Name BS62LV2006
Introduction Date May 25, 2006
ECCN 3A991.b.2.a
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BS62LV2006STCG70 CAD Model

Description

BS62LV2006STCG70 Low-power SRAM

The BS62LV2006STCG70 provides a robust solution for projects demanding highly reliable static RAM with 2Mb capacity, perfect for minimizing downtime in critical systems through stable data retention.

  • Data acquisition
  • Automated machinery
  • Industrial equipment
  • Communication systems

Features and Benefits

  • Efficient Power Usage: Supports prolonged battery life where maintenance intervals are reduced.
  • Swift Data Access: Facilitates 70ns access, suitable for time-sensitive data operations.
  • Versatile Application: Flexible to adapt to diverse industrial and consumer needs.

Additional Details: Recommended for use in reliability-critical setups, focusing on preserving data integrity and accessibility amidst intensive usage scenarios.

You May Also Be Interested in

Micron Technology Inc.
Need more? Email Us
EPCOS (TDK)
SAW Filter Band Pass 43.75MHz 16dB 2KOhm//3pF SMD 18 Pin DIP18D
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NEC
Need more? Email Us
STMicroelectronics
Lowest to $2.9707
Micron Technology Inc.
Need more? Email Us
KEC
Need more? Email Us
Pulse
ADSL FREQUENCY FILTER INDUCTORS / Inductor Filter Wirewound 205uH 7% 6Ohm DCR T/R
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess