EN
  • EN
  • DE

BAS-5108

Part No BAS-5108
Manufacturer Bud Industries
Catalog Rack Accessories
Description KIT RECESSED MOUNTING BRACKET / Rack Slide Mounting Bracket Kit
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Boxes, Enclosures, Racks - Rack Accessories
Mfr Bud Industries
Package Bulk
Product Status Active
Accessory Type Slide Mounting Bracket Kit
For Use With/Related Products Cabinet Racks
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 7310.29.0065
Win Source Part Number 1090182-BAS-5108
Ultra Librarian 3D Model Ultra Librarian BAS-5108 CAD Model

Description

Enhance your rack setup with the 1090182-BAS-5108 slide mounting bracket kit.

  • Rack Accessory: Slide mounting bracket kit
  • Application: Cabinet racks
  • Mounting Solution: Convenient and secure
  • Package: Bulk
  • Standard Package: 1 piece
  • Brand: Bud Industries
  • ECCN: EAR99

You May Also Be Interested in

Hammond Manufacturing
Rack Cable Support
Need more? Email Us
StarTech.com
DB9 SERIAL SLOT PLATE BRACKET
Need more? Email Us
Neutrik
NZPFBP Fiber Optic Connectors
Need more? Email Us
L-com
Rack Panel
Need more? Email Us
Panduit Corp
700MMWALL BEAM, BLACK
Need more? Email Us
Panduit Corp
BUSBAR GROUNDING 1/4\
Need more? Email Us
Hammond Manufacturing
GROUND BAR KITS HORIZONTAL
Lowest to $132.6214
Hammond Manufacturing
THERMOSTAT FAHRENHEIT NO BLUE / Rack Thermostat Normally Open
Need more? Email Us
316
Marathon Industries
FLAT FREE 8\
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess