EN
  • EN
  • DE

JB-3955

Part No JB-3955
Manufacturer Bud Industries
Catalog Boxes, Enclosures, Racks
Description BOX STEEL GRAY 4"L X 6"W  /  Box Metal, Steel Gray Cover Included 6.000" L x 4.000" W (152.40mm x 101.60mm) X 6.000" (152.40mm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Boxes, Enclosures, Racks>Boxes
Mfr Bud Industries
Series JB
Package Box
Container Type Box
Dimension 6.000" L x 4.000" W (152.40mm x 101.60mm)
Height 6.000" (152.40mm)
Area (L x W) 24.0in² (155cm²)
Design Cover Included
Material Metal, Steel
Color Gray
Thickness 16 Gauge
Features Wall Mount
Ratings NEMA 1
Weight 3.1 lbs (1.4 kg)
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 7310.29.0065
Other Names 377-1838,JB3955
Standard Package 1
Win Source Part Number 998851-JB-3955
Ultra Librarian 3D Model Ultra Librarian JB-3955 CAD Model

Description

The JB series gray metal wall mount box from Bud Industries is designed to provide a secure and convenient enclosure for various electronic components and devices.

  • Material: Steel
  • Thickness: 16 gauge
  • NEMA Rating: 1
  • Area: 24.0in²
  • Weight: 3.1 lbs
  • Dimensions: 6.000" L x 4.000" W x 6.000" H

You May Also Be Interested in

Hammond Manufacturing
SHELF FIXED 18X17.8X1.7" BLACK / Metal, Steel Shelf, Fixed 18.000" L x 17.750" W x 1.740" H (457.20mm x 450.85mm x 44.20mm) Black
Need more? Email Us
Hammond Manufacturing
BOX PLASTIC GRAY 6.3"L X 6.3"W / Box Plastic, Polycarbonate Gray Split Sides 6.299" L x 6.299" W (160.00mm x 160.00mm) X 2.362" (60.00mm)
Need more? Email Us
Hammond Manufacturing
BOX ALUM BLACK 6.299"L X 6.496"W / Box Metal, Aluminum; Plastic Black End Panel(s) 6.299" L x 6.496" W (159.99mm x 165.00mm) X 1.203" (30.56mm)
Need more? Email Us
Bud Industries
BOX ALUM NAT 7.559"L X 3.780"W / Box Metal, Aluminum Natural Cover Included 7.559" L x 3.780" W (192.00mm x 96.01mm) X 2.638" (67.00mm)
Need more? Email Us
Hammond Manufacturing
TURRET / Metal, Stainless Steel Turret 16.620" L x 24.000" W x 20.000" H (422.15mm x 609.60mm x 508.00mm) Natural
Need more? Email Us
Bud Industries
SHELF OPEN RACK VENTILATED 19" / Metal, Steel Shelf, Fixed 19.000" L x 19.000" W x 5.218" H (482.60mm x 482.60mm x 132.54mm) Black
Need more? Email Us
Hammond Manufacturing
BOX FIBERGLS 22.756"L X 16.890"W / Box Fiberglass/Polyester Gray Hinged Door, Lid 22.756" L x 16.890" W (578.00mm x 429.00mm) X 13.780" (350.00mm)
Need more? Email Us
Hammond Manufacturing
BOX ABS TRN BLUE 3.43"L X 2.28"W / Box Plastic, ABS Translucent - Blue Cover Included 3.427" L x 2.279" W (87.05mm x 57.89mm) X 1.604" (40.75mm)
Need more? Email Us
Hammond Manufacturing
BOX ALUM NAT 6.299"L X 6.496"W / Box Metal, Aluminum Natural End Panel(s) 6.299" L x 6.496" W (159.99mm x 165.00mm) X 1.201" (30.51mm)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess