EN
  • EN
  • DE

PN-1321-DGMB

Part No PN-1321-DGMB
Manufacturer Bud Industries
Catalog Boxes
Description BOX ABS GRAY 4.53"L X 2.56"W / Dark Gray Acrylonitrile Butadiene Styrene Bracket Mount NEMA 4X Enclosure
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Boxes, Enclosures, Racks
Manufacturer Bud Industries
Series PN
Container Type Box with Mounting Flange
Dimension 4.528" L x 2.559" W (115.01mm x 65.00mm)
Height 1.575" (40.00mm)
Area (L x W) 11.7" (75cm)
Design Cover Included
Material Plastic, ABS
Color Gray
Thickness 0.118" (3.00mm)
Features Card Guides, PCB Supports
Ratings IP65, NEMA 1,2,4,4X,12,13, UL-508
Material Flammability Rating UL94 HB
Weight 0.31 lb (140.61g)
Win Source Part Number 796198-PN-1321-DGMB
Popularity Medium
Supply and Demand Status Limited
Family Name PN-1321
ECCN EAR99
Country of Origin Taiwan
Ultra Librarian 3D Model Ultra Librarian PN-1321-DGMB CAD Model

Description

The Bud Industries electronic component is a PN series box with mounting flange from Bud Industries.

  • Features: Card guides, PCB supports
  • Color: Gray
  • Thickness: 0.118" (3.00mm)
  • Height: 1.575" (40.00mm)
  • Material: Plastic, ABS
  • Flammability Rating: UL94 HB
  • Area: 11.7" (75cm)
  • Dimension: 4.528" L x 2.559" W (115.01mm x 65.00mm)
  • Ratings: IP65, NEMA 1,2,4,4X,12,13, UL-508
  • Supply and Demand Status: Limited
  • Shipped From: Digi-Key
  • Weight: 0.31 lb (140.61g)
  • Family Name: PN-1321
  • ECCN: EAR99
  • Country of Origin: Taiwan

You May Also Be Interested in

Hammond Manufacturing
BOX STEEL GRAY 20"L X 20"W
Need more? Email Us
Hammond Manufacturing
BOX FIBERGLASS GRY 11.77"LX9.9"W
Need more? Email Us
Hammond Manufacturing
Box Metal, Steel Gray Hinged Door, Lid 14.000" L x 12.000" W (355.60mm x 304.80mm) X 6.000" (152.40mm)
Need more? Email Us
Hammond Manufacturing
BOX ALUM BLACK 8.66"L X 6.5"W
Need more? Email Us
Hammond Manufacturing
BOX STEEL GRAY 30"L X 20"W
Lowest to $0.2968
Eaton Bussmann
NEMA 12 ENCL 36H
Need more? Email Us
Altech corporation
ENCLOSURE GRAY WITH TERMS 93X93X
Need more? Email Us
Bud Industries
BOX PLASTIC GRAY 9.13"L X 3.15"W
Lowest to $37.1547
Hammond Manufacturing
Box Fiberglass/Polyester Gray Hinged Door, Lid 25.590" L x 21.590" W (649.99mm x 548.39mm) X 12.000" (304.80mm)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.1464 $66.8784
13+ $9.1458 $118.8954
20+ $8.8600 $177.2000
27+ $8.5742 $231.5034
35+ $8.2884 $290.0940
47+ $7.4310 $349.2570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess