EN
  • EN
  • DE

OPA128

Part No OPA128
Manufacturer Burr-Brown (TI)
Description Difet Electrometer-Grade OPERATIONAL AMPLIFIER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Burr-Brown (TI)
Win Source Part Number 1233338-OPA128
Manufacturer Homepage www.ittcannon.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Metering, Sensing & Instrumentation
Ultra Librarian 3D Model Ultra Librarian OPA128 CAD Model

Description

The OPA128 is a precision, ultra-low input bias current operational amplifier from Burr-Brown (now Texas Instruments). It's designed for applications requiring extremely low leakage currents and high input impedance, such as electrometer amplifiers, pH meters, and other high-impedance sensor interfaces.

Applications

  • Electrometer Amplifiers: Amplifying extremely small currents in scientific instruments.
  • pH Meters: Measuring the pH of solutions using high-impedance electrodes.
  • Photodiode Amplifiers: Amplifying the current from photodiodes in light detection systems.
  • High-Impedance Sensor Interfaces: Interfacing with sensors that have very high output impedance.
  • Data Acquisition Systems: Used in front-end stages to minimize errors due to input bias current.

Features

  • Ultra-Low Input Bias Current: Minimizes errors caused by input leakage current.
  • High Input Impedance: Presents a minimal load to the signal source.
  • Low Noise: Provides low-noise amplification for sensitive signals.
  • Low Offset Voltage: Minimizes errors due to offset voltage.
  • High Open-Loop Gain: Provides high amplification of input signals.

Benefits

  • High Accuracy: Enables precise measurement of small signals.
  • Low Error: Minimizes errors caused by input bias current and offset voltage.
  • Sensitive Signal Amplification: Allows amplification of very weak signals.

Technical Specifications

The OPA128 requires careful handling due to its sensitive input circuitry. Refer to the datasheet for detailed specifications including input bias current, input impedance, offset voltage, and noise characteristics.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess