EN
  • EN
  • DE

OPA137NA

Part No OPA137NA
Manufacturer Burr-Brown (TI)
Description LOW COST FET-INPUT OPERATIONAL AMPLIFIERS MicroAmplifier ™ Series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Burr-Brown (TI)
Win Source Part Number 1233358-OPA137NA
Manufacturer Homepage www.ittcannon.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Signal Processing, Sensing & Instrumentation, Portable Devices, Test & Measurement
Ultra Librarian 3D Model Ultra Librarian OPA137NA CAD Model

Description

The OPA137NA is a single, low-noise operational amplifier (op-amp) from Texas Instruments (TI), originally designed by Burr-Brown. It is designed for audio and general-purpose applications requiring low distortion and high precision.

Applications:

  • Audio Amplifiers: Used in preamplifiers, headphone amplifiers, and other audio processing circuits.
  • Instrumentation Amplifiers: Employed in precision measurement systems and data acquisition.
  • Active Filters: Used in low-pass, high-pass, and band-pass filter designs.
  • Signal Conditioning: Provides buffering and amplification of analog signals.
  • Sensor Amplifiers: Used to amplify signals from various sensors, such as temperature, pressure, and light sensors.

Features:

  • Low Noise: Minimizes unwanted noise in sensitive signal processing applications.
  • Low Distortion: Provides accurate and linear amplification of audio signals.
  • High Open-Loop Gain: Ensures precise amplification and control.
  • Wide Bandwidth: Allows for amplification of a wide range of frequencies.
  • High Slew Rate: Enables fast response to input signal changes.
  • Single Supply Operation: Can operate from a single power supply, simplifying design.

Benefits:

  • High-Quality Audio: Low noise and distortion provide clear and accurate audio reproduction.
  • Precision Measurement: High gain and low offset voltage ensure accurate signal amplification.
  • Versatile Application: Suitable for a wide range of analog signal processing applications.
  • Simplified Design: Single supply operation reduces component count and design complexity.
  • Reliable Performance: Designed for long-term reliability in demanding applications.

Additional Details:

The OPA137NA typically operates with a supply voltage range of ±2.5V to ±18V. Key specifications include a low input noise voltage, low total harmonic distortion (THD), and a high gain-bandwidth product. The device also features a low input bias current and input offset voltage, ensuring accurate amplification of small signals. It is available in various packages, including DIP and SOIC, making it suitable for both through-hole and surface mount assembly. The OPA137 series is designed for applications where high performance and low noise are critical, making it a popular choice for audio and instrumentation applications. TI provides detailed datasheets with comprehensive performance characteristics and application guidelines.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1383 $50.2128
39+ $2.5751 $100.4289
61+ $2.4946 $152.1706
83+ $2.4141 $200.3703
108+ $2.3337 $252.0396
144+ $2.0922 $301.2768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess