EN
  • EN
  • DE

OPA3875IDBQRG4

Part No OPA3875IDBQRG4
Manufacturer Burr-Brown (TI)
Catalog Interface - Analog Switches - Special Purpose
Description Triple 2:1 High-Speed Video Multiplexer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Burr-Brown (TI)
Win Source Part Number 1233721-OPA3875IDBQRG4
Manufacturer Homepage www.ittcannon.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OPA3875IDBQRG4 CAD Model

Description

The OPA3875IDBQRG4 is a high-performance, low-noise operational amplifier from Texas Instruments (formerly Burr-Brown). It is designed for precision signal conditioning and amplification in a wide range of applications, including audio, medical instrumentation, and industrial control systems. This amplifier features excellent DC precision, low noise, and high bandwidth, making it suitable for demanding applications requiring accurate and reliable performance.

Applications:

  • Audio Amplification: Used in high-fidelity audio amplifiers, preamplifiers, and headphone amplifiers for low-noise signal processing.
  • Medical Instrumentation: Employed in ECG, EEG, and other medical devices for amplifying and conditioning sensitive biological signals.
  • Industrial Control Systems: Integrated into sensors, transmitters, and data acquisition systems for precise measurement and control.
  • Test and Measurement Equipment: Used in oscilloscopes, spectrum analyzers, and other test equipment for accurate signal amplification.
  • Data Acquisition Systems: Employed in high-resolution data acquisition systems for amplifying analog signals before digitization.

Features:

  • Low Noise: Provides very low input voltage and current noise for high signal-to-noise ratio.
  • High Bandwidth: Offers wide bandwidth for amplifying high-frequency signals.
  • High Open-Loop Gain: Provides high open-loop gain for precise signal amplification.
  • Low Input Offset Voltage: Features low input offset voltage for accurate DC performance.
  • Rail-to-Rail Output: Supports rail-to-rail output swing for maximizing dynamic range.

Benefits:

  • Improved Signal Quality: Low noise and high bandwidth ensure accurate and clean signal amplification.
  • Precise Measurement: Low input offset voltage provides accurate DC performance for precise measurements.
  • Increased Dynamic Range: Rail-to-rail output swing maximizes the dynamic range of the amplified signal.
  • Versatile Applications: Suitable for a wide range of applications requiring precision signal conditioning.
  • Reliable Performance: Designed for reliable operation in demanding environments.

Additional Details:

The OPA3875IDBQRG4 is typically packaged in a small outline integrated circuit (SOIC) package for easy integration into electronic systems. The device requires a stable power supply and appropriate external components for optimal performance. The datasheet provides detailed information on the device's electrical characteristics, application circuits, and layout guidelines.

Key specifications include input voltage noise, bandwidth, open-loop gain, input offset voltage, and supply voltage range. Refer to the datasheet for detailed specifications and application guidelines.

You May Also Be Interested in

Littelfuse Inc.
IC ANALOG SW ARRAY DUAL 20SOIC
Lowest to $32.0985
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Diodes Incorporated
DISPLAY SWITCH W-QFN3060-40 T&R
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 48LQFP
Need more? Email Us
Broadcom Limited
IC PCI EXPRESS SWITCH 676FCBGA
Lowest to $72.1805
Maxim Integrated
IC AUD/VID SWITCH SPI SER 16QSOP
Need more? Email Us
Microchip Technology
64G INDUSTRIAL ETHERNET SWITCH
Lowest to $134.3284
Maxim Integrated
IC SWITCH DUAL DPDT 28TQFN
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER 8X1 24TQFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.3444 $63.4440
23+ $5.2056 $119.7288
35+ $5.0430 $176.5050
48+ $4.8803 $234.2544
62+ $4.7176 $292.4912
82+ $4.2296 $346.8272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 895 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess